Manufacturer: 3M
Win Source Part Number: 906739-40153
Series: Scotchlok™ 40000
Features: Terminal Connector Rectangular Lug, Grounding 300MCM (kcmil) 1/2 Stud
Package: Box
Mounting: Free Hanging (In-Line)
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 10
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 2 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Other Part Number: 00054007136576, 7100045447, 80610033930
Terminals Aluminum One-Hole Lug Product overview: 40153 from 3M is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Lugs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 395-40153 can be used for catalog matching and distributor lookup.
Terminal Connector Rectangular Lug, Grounding 300MCM (kcmil) 1/2 Stud
3M(TM) Scotchlok(TM) Aluminum Two Hole Lug 40153, up to 35 kV, 300 kcmil, Dark Blue
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 906739-40153 | 395-40153 | 40153-ND | 45P1270 |
| Product Name | Rectangular Connectors - 40153 | Electronic Connector | Lugs | 3M(Tm) Scotchlok(Tm) Aluminum Two Hole Lug 40153, Up To 35 Kv, 300 Kcmil, Dark Blue 3M |
| Connector Type | Rectangular Connectors, Heavy Duty |