3M 3M Scotchlok 40000 Red Aluminum, Copper Terminal Lug 40149 - 6 in Length - 0.594 in Inside Diameter - Two Hole - 1/2 in Stud 40149

Description
The 3M Scotchlok 40000 red aluminum, copper terminal lug is sold 10 per case and is another quality product from 3M. Lug material is composed of aluminum, copper. Keep in mind this is a ""standard"" barrel length. The maximum supported wire size is 250 kcmil. The overall length measures 6 in.
Description
The 3M Scotchlok 40000 red aluminum, copper terminal lug is sold 10 per case and is another quality product from 3M. Lug material is composed of aluminum, copper. Keep in mind this is a ""standard"" barrel length. The maximum supported wire size is 250 kcmil. The overall length measures 6 in.

Suppliers

Company
Product
Description
Supplier Links
3M Scotchlok 40000 Red Aluminum, Copper Terminal Lug 40149 - 6 in Length - 0.594 in Inside Diameter - Two Hole - 1/2 in Stud - 054007-13640 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchlok 40000 Red Aluminum, Copper Terminal Lug 40149 - 6 in Length - 0.594 in Inside Diameter - Two Hole - 1/2 in Stud
054007-13640
3M Scotchlok 40000 Red Aluminum, Copper Terminal Lug 40149 - 6 in Length - 0.594 in Inside Diameter - Two Hole - 1/2 in Stud 054007-13640
The 3M Scotchlok 40000 red aluminum, copper terminal lug is sold 10 per case and is another quality product from 3M. Lug material is composed of aluminum, copper. Keep in mind this is a ""standard"" barrel length. The maximum supported wire size is 250 kcmil. The overall length measures 6 in.

The 3M Scotchlok 40000 red aluminum, copper terminal lug is sold 10 per case and is another quality product from 3M. Lug material is composed of aluminum, copper. Keep in mind this is a ""standard"" barrel length. The maximum supported wire size is 250 kcmil. The overall length measures 6 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Wire Terminals
Product Number 054007-13640
Product Name 3M Scotchlok 40000 Red Aluminum, Copper Terminal Lug 40149 - 6 in Length - 0.594 in Inside Diameter - Two Hole - 1/2 in Stud
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Lug Terminals TRM0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
Ring Terminals - 1787277 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details
Terminals - Turret Connectors - 36-1503-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
View Details
2 suppliers