3M Terminals - Rectangular Connectors 40145

Description
SCOTCHLOK ALUMINUM TWO HOLE LUG
Request a Quote Datasheet
Description
SCOTCHLOK ALUMINUM TWO HOLE LUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Rectangular Connectors - 3M162535-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Rectangular Connectors
3M162535-ND
Terminals - Rectangular Connectors 3M162535-ND
SCOTCHLOK ALUMINUM TWO HOLE LUG

SCOTCHLOK ALUMINUM TWO HOLE LUG

Buy Now Datasheet
3M Scotchlok 40000 White Aluminum, Copper Terminal Lug 40145 - 5.94 in Length - 0.562 in Inside Diameter - Two Hole - 1/2 in Stud - 054007-13632 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchlok 40000 White Aluminum, Copper Terminal Lug 40145 - 5.94 in Length - 0.562 in Inside Diameter - Two Hole - 1/2 in Stud
054007-13632
3M Scotchlok 40000 White Aluminum, Copper Terminal Lug 40145 - 5.94 in Length - 0.562 in Inside Diameter - Two Hole - 1/2 in Stud 054007-13632
The 3M Scotchlok 40000 white aluminum, copper terminal lug is sold 10 per case and is another quality product from 3M. Lug material is composed of aluminum, copper. Keep in mind this is a ""standard"" barrel length. The maximum supported wire size is 4/0 awg. The overall length measures 5.94 in.

The 3M Scotchlok 40000 white aluminum, copper terminal lug is sold 10 per case and is another quality product from 3M. Lug material is composed of aluminum, copper. Keep in mind this is a ""standard"" barrel length. The maximum supported wire size is 4/0 awg. The overall length measures 5.94 in.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Wire Terminals Wire Terminals
Product Number 3M162535-ND 054007-13632
Product Name Terminals - Rectangular Connectors 3M Scotchlok 40000 White Aluminum, Copper Terminal Lug 40145 - 5.94 in Length - 0.562 in Inside Diameter - Two Hole - 1/2 in Stud
Terminal Type Lug, Grounding Wire Lug
Unlock Full Specs
to access all available technical data