3M 3M Scotchlok 40000 Red Aluminum, Copper Terminal Lug 40141 - 5.5 in Length - 0.484 in Inside Diameter - Two Hole - 1/2 in Stud 40141

Description
The 3M Scotchlok 40000 red aluminum, copper terminal lug is sold 10 per case and is another quality product from 3M. Lug material is composed of aluminum, copper. Keep in mind this is a ""standard"" barrel length. The maximum supported wire size is 3/0 awg. The overall length measures 5.5 in.
Description
The 3M Scotchlok 40000 red aluminum, copper terminal lug is sold 10 per case and is another quality product from 3M. Lug material is composed of aluminum, copper. Keep in mind this is a ""standard"" barrel length. The maximum supported wire size is 3/0 awg. The overall length measures 5.5 in.

Suppliers

Company
Product
Description
Supplier Links
3M Scotchlok 40000 Red Aluminum, Copper Terminal Lug 40141 - 5.5 in Length - 0.484 in Inside Diameter - Two Hole - 1/2 in Stud - 054007-13624 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchlok 40000 Red Aluminum, Copper Terminal Lug 40141 - 5.5 in Length - 0.484 in Inside Diameter - Two Hole - 1/2 in Stud
054007-13624
3M Scotchlok 40000 Red Aluminum, Copper Terminal Lug 40141 - 5.5 in Length - 0.484 in Inside Diameter - Two Hole - 1/2 in Stud 054007-13624
The 3M Scotchlok 40000 red aluminum, copper terminal lug is sold 10 per case and is another quality product from 3M. Lug material is composed of aluminum, copper. Keep in mind this is a ""standard"" barrel length. The maximum supported wire size is 3/0 awg. The overall length measures 5.5 in.

The 3M Scotchlok 40000 red aluminum, copper terminal lug is sold 10 per case and is another quality product from 3M. Lug material is composed of aluminum, copper. Keep in mind this is a ""standard"" barrel length. The maximum supported wire size is 3/0 awg. The overall length measures 5.5 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Wire Terminals
Product Number 054007-13624
Product Name 3M Scotchlok 40000 Red Aluminum, Copper Terminal Lug 40141 - 5.5 in Length - 0.484 in Inside Diameter - Two Hole - 1/2 in Stud
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

8105 Nailclip on 0.20″ dia. Ring Terminal Adapter - 8105 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal
View Details
Dual Wire Ferrules - 2775.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
Push-In Wire Connectors - WPC354 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details