3M Tape, 76.2Mm X 25.4Mm, Natural, Pur; Adhesive Type 3M 4008W-1X3-108

Description
TAPE, 76.2MM X 25.4MM, NATURAL, PUR; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Rectangle; Tape Colour:Natural; Total Tape Thickness:126 mil (3.2 mm); Tape Backing Material:Polyurethan e Foam RoHS Compliant: Yes
Datasheet
Description
TAPE, 76.2MM X 25.4MM, NATURAL, PUR; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Rectangle; Tape Colour:Natural; Total Tape Thickness:126 mil (3.2 mm); Tape Backing Material:Polyurethan e Foam RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 76.2Mm X 25.4Mm, Natural, Pur; Adhesive Type 3M - 99Y4466 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 76.2Mm X 25.4Mm, Natural, Pur; Adhesive Type 3M
99Y4466
Tape, 76.2Mm X 25.4Mm, Natural, Pur; Adhesive Type 3M 99Y4466
TAPE, 76.2MM X 25.4MM, NATURAL, PUR; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Rectangle; Tape Colour:Natural; Total Tape Thickness:126 mil (3.2 mm); Tape Backing Material:Polyurethan e Foam RoHS Compliant: Yes

TAPE, 76.2MM X 25.4MM, NATURAL, PUR; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Rectangle; Tape Colour:Natural; Total Tape Thickness:126 mil (3.2 mm); Tape Backing Material:Polyurethane Foam RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y4466
Product Name Tape, 76.2Mm X 25.4Mm, Natural, Pur; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Enflon® Skived Tape -  - Pexco
Specs
Type Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Backing Fluoropolymer (Teflon); Plastic / Polymer
Adhesive Single; Double- Sided; Acrylic
View Details
Polyimide Tape - 22-1250 - Caplugs
Specs
Type Adhesive Tape
Backing Polyimide
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
Vent Tape - 394 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Vent Tape
Thickness 0.0040 inches (0.1016 mm)
Peel 0.7500 lbs/in (1.31 N/cm)
View Details