3M Tape, 50.8Mm X 25.4Mm, Natural, Pur; Adhesive Type 3M 4008W-1X2-162

Description
TAPE, 50.8MM X 25.4MM, NATURAL, PUR; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Rectangle; Tape Colour:Natural; Total Tape Thickness:126 mil (3.2 mm); Tape Backing Material:Polyurethan e Foam RoHS Compliant: Yes
Datasheet
Description
TAPE, 50.8MM X 25.4MM, NATURAL, PUR; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Rectangle; Tape Colour:Natural; Total Tape Thickness:126 mil (3.2 mm); Tape Backing Material:Polyurethan e Foam RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 50.8Mm X 25.4Mm, Natural, Pur; Adhesive Type 3M - 99Y4465 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 50.8Mm X 25.4Mm, Natural, Pur; Adhesive Type 3M
99Y4465
Tape, 50.8Mm X 25.4Mm, Natural, Pur; Adhesive Type 3M 99Y4465
TAPE, 50.8MM X 25.4MM, NATURAL, PUR; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Rectangle; Tape Colour:Natural; Total Tape Thickness:126 mil (3.2 mm); Tape Backing Material:Polyurethan e Foam RoHS Compliant: Yes

TAPE, 50.8MM X 25.4MM, NATURAL, PUR; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Rectangle; Tape Colour:Natural; Total Tape Thickness:126 mil (3.2 mm); Tape Backing Material:Polyurethane Foam RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y4465
Product Name Tape, 50.8Mm X 25.4Mm, Natural, Pur; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Low Cost Conductive Aluminium Foil Tape - ALT series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
View Details
Heal seal Tape series - PI5/Heat Resistance AC - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Plastic / Polymer; Polyimido
Adhesive Polyester type
View Details
3M 231 Masking Tape - 231 - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Masking Tape; Adhesive Tape; Industrial Tape
Adhesive Rubber
Width 0.2500 to 3 inches (6.35 to 76.2 mm)
View Details