3M Tape, 25.4Mm X 25.4Mm, Natural, Pur; Adhesive Type 3M 4008W-1X1-162

Description
TAPE, 25.4MM X 25.4MM, NATURAL, PUR; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Square; Tape Colour:Natural; Total Tape Thickness:126 mil (3.2 mm); Tape Backing Material:Polyurethan e Foam RoHS Compliant: Yes
Datasheet
Description
TAPE, 25.4MM X 25.4MM, NATURAL, PUR; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Square; Tape Colour:Natural; Total Tape Thickness:126 mil (3.2 mm); Tape Backing Material:Polyurethan e Foam RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 25.4Mm X 25.4Mm, Natural, Pur; Adhesive Type 3M - 99Y4464 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 25.4Mm X 25.4Mm, Natural, Pur; Adhesive Type 3M
99Y4464
Tape, 25.4Mm X 25.4Mm, Natural, Pur; Adhesive Type 3M 99Y4464
TAPE, 25.4MM X 25.4MM, NATURAL, PUR; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Square; Tape Colour:Natural; Total Tape Thickness:126 mil (3.2 mm); Tape Backing Material:Polyurethan e Foam RoHS Compliant: Yes

TAPE, 25.4MM X 25.4MM, NATURAL, PUR; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Square; Tape Colour:Natural; Total Tape Thickness:126 mil (3.2 mm); Tape Backing Material:Polyurethane Foam RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y4464
Product Name Tape, 25.4Mm X 25.4Mm, Natural, Pur; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Heat seal Tape series - PET12 Heat Resistance AC/ Color - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Polyester; Plastic / Polymer; PET
Adhesive Polyester Type
View Details
Low Residue Duct Tape - 149 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Duct; Adhesive Tape; Industrial Tape
Backing Cloth / Fabric; Plastic / Polymer
Adhesive Polyethylene Coated Cloth
View Details
Polyimide Tape - 22-80MM - Caplugs
Specs
Type Adhesive Tape
Backing Polyimide
View Details