3M Electronics and Energy Business FOAM TAPE;DBL COAT;URETHANE;1/8" THICK;1" X 4 YDS 4008 1" (4YDS)

Description
These urethane foams are soft, conformable and have high shear strength which makes them ideal for general purpose lightweight mounting and joining. Application Ideas. 4008: Bond acoustic panels to walls. 4016: Mount interior signs and nameplates. 4026: Mount air fresheners and soap dispensers. 4032: Attach wire clips to various surfaces. Ideal Tape Temperature Range: 70°F to 100°F.
Description
These urethane foams are soft, conformable and have high shear strength which makes them ideal for general purpose lightweight mounting and joining. Application Ideas. 4008: Bond acoustic panels to walls. 4016: Mount interior signs and nameplates. 4026: Mount air fresheners and soap dispensers. 4032: Attach wire clips to various surfaces. Ideal Tape Temperature Range: 70°F to 100°F.

Suppliers

Company
Product
Description
Supplier Links
FOAM TAPE;DBL COAT;URETHANE;1/8
Fort Worth, TX, USA
FOAM TAPE;DBL COAT;URETHANE;1/8" THICK;1" X 4 YDS
70113959
FOAM TAPE;DBL COAT;URETHANE;1/8" THICK;1" X 4 YDS 70113959
These urethane foams are soft, conformable and have high shear strength which makes them ideal for general purpose lightweight mounting and joining. Application Ideas. 4008: Bond acoustic panels to walls. 4016: Mount interior signs and nameplates. 4026: Mount air fresheners and soap dispensers. 4032: Attach wire clips to various surfaces. Ideal Tape Temperature Range: 70°F to 100°F.

These urethane foams are soft, conformable and have high shear strength which makes them ideal for general purpose lightweight mounting and joining. Application Ideas. 4008: Bond acoustic panels to walls. 4016: Mount interior signs and nameplates. 4026: Mount air fresheners and soap dispensers. 4032: Attach wire clips to various surfaces. Ideal Tape Temperature Range: 70°F to 100°F.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Industrial Tapes
Product Number 70113959
Product Name FOAM TAPE;DBL COAT;URETHANE;1/8" THICK;1" X 4 YDS
Carrier / Backing Foam
Unlock Full Specs
to access all available technical data

Similar Products

Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Dielectric / Insulating; Protective
Width 0.5000 to 12 inches (12.7 to 305 mm)
View Details
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective
View Details
Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details