3M 3M Scotchlok 40000 Red Aluminum, Copper Terminal Lug 40049 - 3.62 in Length - 0.594 in Inside Diameter - One Hole - 1/2 in Stud 40049

Description
The 3M Scotchlok 40000 red aluminum, copper terminal lug is sold 10 per case and is another quality product from 3M. Lug material is composed of aluminum, copper. Keep in mind this is a ""standard"" barrel length. The maximum supported wire size is 250 kcmil. The overall length measures 3.62 in.
Description
The 3M Scotchlok 40000 red aluminum, copper terminal lug is sold 10 per case and is another quality product from 3M. Lug material is composed of aluminum, copper. Keep in mind this is a ""standard"" barrel length. The maximum supported wire size is 250 kcmil. The overall length measures 3.62 in.

Suppliers

Company
Product
Description
Supplier Links
3M Scotchlok 40000 Red Aluminum, Copper Terminal Lug 40049 - 3.62 in Length - 0.594 in Inside Diameter - One Hole - 1/2 in Stud - 054007-13525 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchlok 40000 Red Aluminum, Copper Terminal Lug 40049 - 3.62 in Length - 0.594 in Inside Diameter - One Hole - 1/2 in Stud
054007-13525
3M Scotchlok 40000 Red Aluminum, Copper Terminal Lug 40049 - 3.62 in Length - 0.594 in Inside Diameter - One Hole - 1/2 in Stud 054007-13525
The 3M Scotchlok 40000 red aluminum, copper terminal lug is sold 10 per case and is another quality product from 3M. Lug material is composed of aluminum, copper. Keep in mind this is a ""standard"" barrel length. The maximum supported wire size is 250 kcmil. The overall length measures 3.62 in.

The 3M Scotchlok 40000 red aluminum, copper terminal lug is sold 10 per case and is another quality product from 3M. Lug material is composed of aluminum, copper. Keep in mind this is a ""standard"" barrel length. The maximum supported wire size is 250 kcmil. The overall length measures 3.62 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Wire Terminals
Product Number 054007-13525
Product Name 3M Scotchlok 40000 Red Aluminum, Copper Terminal Lug 40049 - 3.62 in Length - 0.594 in Inside Diameter - One Hole - 1/2 in Stud
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

8101 Nailclip on 0.080″ Pin Adapter - 8101 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Connector Pin
View Details
Push-In Wire Connectors - WPC353 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details