3M 3M Scotchlok 40000 White Aluminum, Copper Terminal Lug 40046 - 3.56 in Length - 0.562 in Inside Diameter - One Hole - 5/8 in Stud 40046

Description
The 3M Scotchlok 40000 white aluminum, copper terminal lug is sold 10 per case and is another quality product from 3M. Lug material is composed of aluminum, copper. Keep in mind this is a ""standard"" barrel length. The maximum supported wire size is 4/0 awg. The overall length measures 3.56 in.
Description
The 3M Scotchlok 40000 white aluminum, copper terminal lug is sold 10 per case and is another quality product from 3M. Lug material is composed of aluminum, copper. Keep in mind this is a ""standard"" barrel length. The maximum supported wire size is 4/0 awg. The overall length measures 3.56 in.

Suppliers

Company
Product
Description
Supplier Links
3M Scotchlok 40000 White Aluminum, Copper Terminal Lug 40046 - 3.56 in Length - 0.562 in Inside Diameter - One Hole - 5/8 in Stud - 054007-13517 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchlok 40000 White Aluminum, Copper Terminal Lug 40046 - 3.56 in Length - 0.562 in Inside Diameter - One Hole - 5/8 in Stud
054007-13517
3M Scotchlok 40000 White Aluminum, Copper Terminal Lug 40046 - 3.56 in Length - 0.562 in Inside Diameter - One Hole - 5/8 in Stud 054007-13517
The 3M Scotchlok 40000 white aluminum, copper terminal lug is sold 10 per case and is another quality product from 3M. Lug material is composed of aluminum, copper. Keep in mind this is a ""standard"" barrel length. The maximum supported wire size is 4/0 awg. The overall length measures 3.56 in.

The 3M Scotchlok 40000 white aluminum, copper terminal lug is sold 10 per case and is another quality product from 3M. Lug material is composed of aluminum, copper. Keep in mind this is a ""standard"" barrel length. The maximum supported wire size is 4/0 awg. The overall length measures 3.56 in.

Buy Now
Sheung Wan, Hong Kong
Terminals
40046
Terminals 40046
Terminals Aluminum One-Hole Lug

Terminals Aluminum One-Hole Lug

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc. VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 054007-13517 40046
Product Name 3M Scotchlok 40000 White Aluminum, Copper Terminal Lug 40046 - 3.56 in Length - 0.562 in Inside Diameter - One Hole - 5/8 in Stud Terminals
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Electrical Terminal & Sheath - VFSY -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details
Ring Terminals - 1788594 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details