3M 3M Scotchlok 40000 White Aluminum, Copper Terminal Lug 40045 - 3.56 in Length - 0.562 in Inside Diameter - One Hole - 1/2 in Stud 40045

Description
The 3M Scotchlok 40000 white aluminum, copper terminal lug is sold 10 per case and is another quality product from 3M. Lug material is composed of aluminum, copper. Keep in mind this is a ""standard"" barrel length. The maximum supported wire size is 4/0 awg. The overall length measures 3.56 in.
Description
The 3M Scotchlok 40000 white aluminum, copper terminal lug is sold 10 per case and is another quality product from 3M. Lug material is composed of aluminum, copper. Keep in mind this is a ""standard"" barrel length. The maximum supported wire size is 4/0 awg. The overall length measures 3.56 in.

Suppliers

Company
Product
Description
Supplier Links
3M Scotchlok 40000 White Aluminum, Copper Terminal Lug 40045 - 3.56 in Length - 0.562 in Inside Diameter - One Hole - 1/2 in Stud - 054007-13509 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchlok 40000 White Aluminum, Copper Terminal Lug 40045 - 3.56 in Length - 0.562 in Inside Diameter - One Hole - 1/2 in Stud
054007-13509
3M Scotchlok 40000 White Aluminum, Copper Terminal Lug 40045 - 3.56 in Length - 0.562 in Inside Diameter - One Hole - 1/2 in Stud 054007-13509
The 3M Scotchlok 40000 white aluminum, copper terminal lug is sold 10 per case and is another quality product from 3M. Lug material is composed of aluminum, copper. Keep in mind this is a ""standard"" barrel length. The maximum supported wire size is 4/0 awg. The overall length measures 3.56 in.

The 3M Scotchlok 40000 white aluminum, copper terminal lug is sold 10 per case and is another quality product from 3M. Lug material is composed of aluminum, copper. Keep in mind this is a ""standard"" barrel length. The maximum supported wire size is 4/0 awg. The overall length measures 3.56 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Wire Terminals
Product Number 054007-13509
Product Name 3M Scotchlok 40000 White Aluminum, Copper Terminal Lug 40045 - 3.56 in Length - 0.562 in Inside Diameter - One Hole - 1/2 in Stud
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OP-487-M6 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
PTFE Insulated Turret to Pin Solder Terminal - 11217 - Keystone Electronics Corp.
Specs
Material Brass, Tin Plated Terminals; White PTFE Bushing
View Details
2 suppliers
Ferrules - 2872.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
Connector Contacts - 102548-6 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
2 suppliers