3M 3M Scotchlok 40000 Red Aluminum, Copper Terminal Lug 40041 - 3.44 in Length - 0.484 in Inside Diameter - One Hole - 1/2 in Stud 40041

Description
The 3M Scotchlok 40000 red aluminum, copper terminal lug is sold 10 per case and is another quality product from 3M. Lug material is composed of aluminum, copper. Keep in mind this is a ""standard"" barrel length. The maximum supported wire size is 3/0 awg. The overall length measures 3.44 in.
Description
The 3M Scotchlok 40000 red aluminum, copper terminal lug is sold 10 per case and is another quality product from 3M. Lug material is composed of aluminum, copper. Keep in mind this is a ""standard"" barrel length. The maximum supported wire size is 3/0 awg. The overall length measures 3.44 in.

Suppliers

Company
Product
Description
Supplier Links
3M Scotchlok 40000 Red Aluminum, Copper Terminal Lug 40041 - 3.44 in Length - 0.484 in Inside Diameter - One Hole - 1/2 in Stud - 054007-13491 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchlok 40000 Red Aluminum, Copper Terminal Lug 40041 - 3.44 in Length - 0.484 in Inside Diameter - One Hole - 1/2 in Stud
054007-13491
3M Scotchlok 40000 Red Aluminum, Copper Terminal Lug 40041 - 3.44 in Length - 0.484 in Inside Diameter - One Hole - 1/2 in Stud 054007-13491
The 3M Scotchlok 40000 red aluminum, copper terminal lug is sold 10 per case and is another quality product from 3M. Lug material is composed of aluminum, copper. Keep in mind this is a ""standard"" barrel length. The maximum supported wire size is 3/0 awg. The overall length measures 3.44 in.

The 3M Scotchlok 40000 red aluminum, copper terminal lug is sold 10 per case and is another quality product from 3M. Lug material is composed of aluminum, copper. Keep in mind this is a ""standard"" barrel length. The maximum supported wire size is 3/0 awg. The overall length measures 3.44 in.

Buy Now
Sheung Wan, Hong Kong
Terminals
40041
Terminals 40041
Terminals Aluminum One-Hole Lug

Terminals Aluminum One-Hole Lug

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc. VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 054007-13491 40041
Product Name 3M Scotchlok 40000 Red Aluminum, Copper Terminal Lug 40041 - 3.44 in Length - 0.484 in Inside Diameter - One Hole - 1/2 in Stud Terminals
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

E-Z-Nailclip Test Terminal, Heavy-Duty - 86-1 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Test Terminal
Material Nylon
View Details
Ferrules - 2853.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 8 AWG
View Details
PCB & Surface Mount Screw Terminals - OP-487-M6 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers