3M 3M Scotchlok 40000 Green Aluminum, Copper Terminal Lug 40037 - 3.19 in Length - 0.439 in Inside Diameter - One Hole - 1/2 in Stud 40037

Description
The 3M Scotchlok 40000 green aluminum, copper terminal lug is sold 10 per case and is another quality product from 3M. Lug material is composed of aluminum, copper. Keep in mind this is a ""standard"" barrel length. The maximum supported wire size is 2/0 awg. The overall length measures 3.19 in.
Description
The 3M Scotchlok 40000 green aluminum, copper terminal lug is sold 10 per case and is another quality product from 3M. Lug material is composed of aluminum, copper. Keep in mind this is a ""standard"" barrel length. The maximum supported wire size is 2/0 awg. The overall length measures 3.19 in.

Suppliers

Company
Product
Description
Supplier Links
3M Scotchlok 40000 Green Aluminum, Copper Terminal Lug 40037 - 3.19 in Length - 0.439 in Inside Diameter - One Hole - 1/2 in Stud - 054007-13483 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchlok 40000 Green Aluminum, Copper Terminal Lug 40037 - 3.19 in Length - 0.439 in Inside Diameter - One Hole - 1/2 in Stud
054007-13483
3M Scotchlok 40000 Green Aluminum, Copper Terminal Lug 40037 - 3.19 in Length - 0.439 in Inside Diameter - One Hole - 1/2 in Stud 054007-13483
The 3M Scotchlok 40000 green aluminum, copper terminal lug is sold 10 per case and is another quality product from 3M. Lug material is composed of aluminum, copper. Keep in mind this is a ""standard"" barrel length. The maximum supported wire size is 2/0 awg. The overall length measures 3.19 in.

The 3M Scotchlok 40000 green aluminum, copper terminal lug is sold 10 per case and is another quality product from 3M. Lug material is composed of aluminum, copper. Keep in mind this is a ""standard"" barrel length. The maximum supported wire size is 2/0 awg. The overall length measures 3.19 in.

Buy Now
Sheung Wan, Hong Kong
Terminals
40037
Terminals 40037
Terminals Aluminum One-Hole Lug

Terminals Aluminum One-Hole Lug

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc. VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 054007-13483 40037
Product Name 3M Scotchlok 40000 Green Aluminum, Copper Terminal Lug 40037 - 3.19 in Length - 0.439 in Inside Diameter - One Hole - 1/2 in Stud Terminals
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data