3M 3M Scotchlok 40000 Tan Aluminum, Copper Terminal Lug 40033 - 3.19 in Length - 0.414 in Inside Diameter - One Hole - 1/2 in Stud 40033

Description
The 3M Scotchlok 40000 tan aluminum, copper terminal lug is sold 10 per case and is another quality product from 3M. Lug material is composed of aluminum, copper. Keep in mind this is a ""standard"" barrel length. The maximum supported wire size is 1/0 awg. The overall length measures 3.19 in.
Description
The 3M Scotchlok 40000 tan aluminum, copper terminal lug is sold 10 per case and is another quality product from 3M. Lug material is composed of aluminum, copper. Keep in mind this is a ""standard"" barrel length. The maximum supported wire size is 1/0 awg. The overall length measures 3.19 in.

Suppliers

Company
Product
Description
Supplier Links
3M Scotchlok 40000 Tan Aluminum, Copper Terminal Lug 40033 - 3.19 in Length - 0.414 in Inside Diameter - One Hole - 1/2 in Stud - 054007-13475 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchlok 40000 Tan Aluminum, Copper Terminal Lug 40033 - 3.19 in Length - 0.414 in Inside Diameter - One Hole - 1/2 in Stud
054007-13475
3M Scotchlok 40000 Tan Aluminum, Copper Terminal Lug 40033 - 3.19 in Length - 0.414 in Inside Diameter - One Hole - 1/2 in Stud 054007-13475
The 3M Scotchlok 40000 tan aluminum, copper terminal lug is sold 10 per case and is another quality product from 3M. Lug material is composed of aluminum, copper. Keep in mind this is a ""standard"" barrel length. The maximum supported wire size is 1/0 awg. The overall length measures 3.19 in.

The 3M Scotchlok 40000 tan aluminum, copper terminal lug is sold 10 per case and is another quality product from 3M. Lug material is composed of aluminum, copper. Keep in mind this is a ""standard"" barrel length. The maximum supported wire size is 1/0 awg. The overall length measures 3.19 in.

Buy Now
Sheung Wan, Hong Kong
Terminals
40033
Terminals 40033
Terminals Aluminum One-Hole Lug

Terminals Aluminum One-Hole Lug

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc. VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 054007-13475 40033
Product Name 3M Scotchlok 40000 Tan Aluminum, Copper Terminal Lug 40033 - 3.19 in Length - 0.414 in Inside Diameter - One Hole - 1/2 in Stud Terminals
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

E-Z-Nailclip Test Terminal, High Temperature - 84-1 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Test Terminal
View Details
Electrical Terminal & Sheath - VFRY -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details
Un-Insulated Ferrules - 2225.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 12 AWG
View Details
2 suppliers
PCB & Surface Mount Screw Terminals - OT-200-M6-L15 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers