3M 3M Scotchlok 40000 Tan Aluminum, Copper Terminal Lug 40032 - 3.19 in Length - 0.414 in Inside Diameter - One Hole - 3/8 in Stud 40032

Description
The 3M Scotchlok 40000 tan aluminum, copper terminal lug is sold 10 per case and is another quality product from 3M. Lug material is composed of aluminum, copper. Keep in mind this is a ""standard"" barrel length. The maximum supported wire size is 1/0 awg. The overall length measures 3.19 in.
Description
The 3M Scotchlok 40000 tan aluminum, copper terminal lug is sold 10 per case and is another quality product from 3M. Lug material is composed of aluminum, copper. Keep in mind this is a ""standard"" barrel length. The maximum supported wire size is 1/0 awg. The overall length measures 3.19 in.

Suppliers

Company
Product
Description
Supplier Links
3M Scotchlok 40000 Tan Aluminum, Copper Terminal Lug 40032 - 3.19 in Length - 0.414 in Inside Diameter - One Hole - 3/8 in Stud - 054007-13467 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchlok 40000 Tan Aluminum, Copper Terminal Lug 40032 - 3.19 in Length - 0.414 in Inside Diameter - One Hole - 3/8 in Stud
054007-13467
3M Scotchlok 40000 Tan Aluminum, Copper Terminal Lug 40032 - 3.19 in Length - 0.414 in Inside Diameter - One Hole - 3/8 in Stud 054007-13467
The 3M Scotchlok 40000 tan aluminum, copper terminal lug is sold 10 per case and is another quality product from 3M. Lug material is composed of aluminum, copper. Keep in mind this is a ""standard"" barrel length. The maximum supported wire size is 1/0 awg. The overall length measures 3.19 in.

The 3M Scotchlok 40000 tan aluminum, copper terminal lug is sold 10 per case and is another quality product from 3M. Lug material is composed of aluminum, copper. Keep in mind this is a ""standard"" barrel length. The maximum supported wire size is 1/0 awg. The overall length measures 3.19 in.

Buy Now
Sheung Wan, Hong Kong
Terminals
40032
Terminals 40032
Terminals Aluminum One-Hole Lug

Terminals Aluminum One-Hole Lug

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc. VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 054007-13467 40032
Product Name 3M Scotchlok 40000 Tan Aluminum, Copper Terminal Lug 40032 - 3.19 in Length - 0.414 in Inside Diameter - One Hole - 3/8 in Stud Terminals
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Ferrules - 2621.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
Bootlace Ferrules - 1571266 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 6 mm2
View Details
DXPVBSTIK OTHERS - 75800-002 - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details