3M 3M Scotchlok 40000 Gold Aluminum, Copper Terminal Lug 40029 - 2.56 in Length - 0.35 in Inside Diameter - One Hole - 1/2 in Stud 40029

Description
The 3M Scotchlok 40000 gold aluminum, copper terminal lug is sold 10 per case and is another quality product from 3M. Lug material is composed of aluminum, copper. Keep in mind this is a ""standard"" barrel length. The maximum supported wire size is 1 awg. The overall length measures 2.56 in.
Description
The 3M Scotchlok 40000 gold aluminum, copper terminal lug is sold 10 per case and is another quality product from 3M. Lug material is composed of aluminum, copper. Keep in mind this is a ""standard"" barrel length. The maximum supported wire size is 1 awg. The overall length measures 2.56 in.

Suppliers

Company
Product
Description
Supplier Links
3M Scotchlok 40000 Gold Aluminum, Copper Terminal Lug 40029 - 2.56 in Length - 0.35 in Inside Diameter - One Hole - 1/2 in Stud - 054007-13459 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchlok 40000 Gold Aluminum, Copper Terminal Lug 40029 - 2.56 in Length - 0.35 in Inside Diameter - One Hole - 1/2 in Stud
054007-13459
3M Scotchlok 40000 Gold Aluminum, Copper Terminal Lug 40029 - 2.56 in Length - 0.35 in Inside Diameter - One Hole - 1/2 in Stud 054007-13459
The 3M Scotchlok 40000 gold aluminum, copper terminal lug is sold 10 per case and is another quality product from 3M. Lug material is composed of aluminum, copper. Keep in mind this is a ""standard"" barrel length. The maximum supported wire size is 1 awg. The overall length measures 2.56 in.

The 3M Scotchlok 40000 gold aluminum, copper terminal lug is sold 10 per case and is another quality product from 3M. Lug material is composed of aluminum, copper. Keep in mind this is a ""standard"" barrel length. The maximum supported wire size is 1 awg. The overall length measures 2.56 in.

Buy Now
Sheung Wan, Hong Kong
Terminals
40029
Terminals 40029
Terminals Aluminum One-Hole Lug

Terminals Aluminum One-Hole Lug

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc. VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 054007-13459 40029
Product Name 3M Scotchlok 40000 Gold Aluminum, Copper Terminal Lug 40029 - 2.56 in Length - 0.35 in Inside Diameter - One Hole - 1/2 in Stud Terminals
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

E-Z-Nailclip Test Terminal - 81-1 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Test Terminal
Material Nylon
View Details
Connector Contacts - 0603-16-2001 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2500 to 0.5000 mm2
View Details
Insulated Ferrules - 2205.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
Terminals - 10150494-101TRLF - VAST STOCK CO., LIMITED
Amphenol Communications Solutions
View Details
2 suppliers