3M 3M Scotchlok 40000 Pink Aluminum, Copper Terminal Lug 40024 - 2.5 in Length - 0.307 in Inside Diameter - One Hole - 3/8 in Stud 40024

Description
The 3M Scotchlok 40000 pink aluminum, copper terminal lug is sold 25 per case and is another quality product from 3M. Lug material is composed of aluminum, copper. Keep in mind this is a ""standard"" barrel length. The maximum supported wire size is 2 awg. The overall length measures 2.5 in.
Description
The 3M Scotchlok 40000 pink aluminum, copper terminal lug is sold 25 per case and is another quality product from 3M. Lug material is composed of aluminum, copper. Keep in mind this is a ""standard"" barrel length. The maximum supported wire size is 2 awg. The overall length measures 2.5 in.

Suppliers

Company
Product
Description
Supplier Links
3M Scotchlok 40000 Pink Aluminum, Copper Terminal Lug 40024 - 2.5 in Length - 0.307 in Inside Diameter - One Hole - 3/8 in Stud - 054007-13426 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchlok 40000 Pink Aluminum, Copper Terminal Lug 40024 - 2.5 in Length - 0.307 in Inside Diameter - One Hole - 3/8 in Stud
054007-13426
3M Scotchlok 40000 Pink Aluminum, Copper Terminal Lug 40024 - 2.5 in Length - 0.307 in Inside Diameter - One Hole - 3/8 in Stud 054007-13426
The 3M Scotchlok 40000 pink aluminum, copper terminal lug is sold 25 per case and is another quality product from 3M. Lug material is composed of aluminum, copper. Keep in mind this is a ""standard"" barrel length. The maximum supported wire size is 2 awg. The overall length measures 2.5 in.

The 3M Scotchlok 40000 pink aluminum, copper terminal lug is sold 25 per case and is another quality product from 3M. Lug material is composed of aluminum, copper. Keep in mind this is a ""standard"" barrel length. The maximum supported wire size is 2 awg. The overall length measures 2.5 in.

Buy Now
Sheung Wan, Hong Kong
Terminals
40024
Terminals 40024
Terminals Aluminum One-Hole Lug

Terminals Aluminum One-Hole Lug

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc. VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 054007-13426 40024
Product Name 3M Scotchlok 40000 Pink Aluminum, Copper Terminal Lug 40024 - 2.5 in Length - 0.307 in Inside Diameter - One Hole - 3/8 in Stud Terminals
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-016-M5-L10 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Male .250
Specs
Terminal Type Push On Terminal
Material Brass
View Details
2 suppliers
Connector Contacts - 102099-5 - TE Connectivity
Specs
Features RoHS
North American 18 to 22 AWG
International 0.3000 to 0.9000 mm2
View Details