3M Terminals 40016

Description
Terminals Aluminum One-Hole Lug
Description
Terminals Aluminum One-Hole Lug

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Terminals
40016
Terminals 40016
Terminals Aluminum One-Hole Lug

Terminals Aluminum One-Hole Lug

Buy Now
3M Scotchlok 40000 Gray Aluminum, Copper Terminal Lug 40016 - 2.3 in Length - 0.2 in Inside Diameter - One Hole - 5/16 in Stud - 054007-13400 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchlok 40000 Gray Aluminum, Copper Terminal Lug 40016 - 2.3 in Length - 0.2 in Inside Diameter - One Hole - 5/16 in Stud
054007-13400
3M Scotchlok 40000 Gray Aluminum, Copper Terminal Lug 40016 - 2.3 in Length - 0.2 in Inside Diameter - One Hole - 5/16 in Stud 054007-13400
The 3M Scotchlok 40000 gray aluminum, copper terminal lug is sold 50 per case and is another quality product from 3M. Lug material is composed of aluminum, copper. Keep in mind this is a ""standard"" barrel length. The maximum supported wire size is 6 awg. The overall length measures 2.3 in.

The 3M Scotchlok 40000 gray aluminum, copper terminal lug is sold 50 per case and is another quality product from 3M. Lug material is composed of aluminum, copper. Keep in mind this is a ""standard"" barrel length. The maximum supported wire size is 6 awg. The overall length measures 2.3 in.

Buy Now

Technical Specifications

  VAST STOCK CO., LIMITED R. S. Hughes Company, Inc.
Product Category Wire Terminals Wire Terminals
Product Number 40016 054007-13400
Product Name Terminals 3M Scotchlok 40000 Gray Aluminum, Copper Terminal Lug 40016 - 2.3 in Length - 0.2 in Inside Diameter - One Hole - 5/16 in Stud
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Ring Terminal Adapter - 9496 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal
View Details
Electrical Terminal & Sheath - VFDL -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details
Insulated Ferrules - 2205.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
PCB & Surface Mount Screw Terminals - OT-004-M5 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details