3M ANTI-STATIC UTILITY TAPE; 3/4"" X 72 YDS; UNPRINTED 40 (3/4 X 72 YDS.)

Description
3M™ anti-static utility tape is a transparent polyester film tape with acrylic adhesive. Made with a proprietary technology, the tape generates extremely low levels of electric charge when it is unwound or removed from most surfaces. This tape is an excellent choice for use near electronic components and assemblies. 3M™ anti-static utility tape can be used at static-safeguard workstations as part of the total static control program. An optional special pattern of ESD symbols alerts users that this is the only tape that should be used in static-safe areas. Features: Generates Less than 50 Volts on Unwind and Removal from Stainless Steel Helps Prevent ESD Damage to Sensitive Electronic Components Can Be Used as Sealing Tape to Secure Static Shielding Bags
Description
3M™ anti-static utility tape is a transparent polyester film tape with acrylic adhesive. Made with a proprietary technology, the tape generates extremely low levels of electric charge when it is unwound or removed from most surfaces. This tape is an excellent choice for use near electronic components and assemblies. 3M™ anti-static utility tape can be used at static-safeguard workstations as part of the total static control program. An optional special pattern of ESD symbols alerts users that this is the only tape that should be used in static-safe areas. Features: Generates Less than 50 Volts on Unwind and Removal from Stainless Steel Helps Prevent ESD Damage to Sensitive Electronic Components Can Be Used as Sealing Tape to Secure Static Shielding Bags

Suppliers

Company
Product
Description
Supplier Links
ANTI-STATIC UTILITY TAPE; 3/4
Fort Worth, TX, USA
ANTI-STATIC UTILITY TAPE; 3/4"" X 72 YDS; UNPRINTED
70112922
ANTI-STATIC UTILITY TAPE; 3/4"" X 72 YDS; UNPRINTED 70112922
3M™ anti-static utility tape is a transparent polyester film tape with acrylic adhesive. Made with a proprietary technology, the tape generates extremely low levels of electric charge when it is unwound or removed from most surfaces. This tape is an excellent choice for use near electronic components and assemblies. 3M™ anti-static utility tape can be used at static-safeguard workstations as part of the total static control program. An optional special pattern of ESD symbols alerts users that this is the only tape that should be used in static-safe areas. Features: Generates Less than 50 Volts on Unwind and Removal from Stainless Steel Helps Prevent ESD Damage to Sensitive Electronic Components Can Be Used as Sealing Tape to Secure Static Shielding Bags

3M™ anti-static utility tape is a transparent polyester film tape with acrylic adhesive. Made with a proprietary technology, the tape generates extremely low levels of electric charge when it is unwound or removed from most surfaces.
This tape is an excellent choice for use near electronic components and assemblies. 3M™ anti-static utility tape can be used at static-safeguard workstations as part of the total static control program. An optional special pattern of ESD symbols alerts users that this is the only tape that should be used in static-safe areas.
Features:

  • Generates Less than 50 Volts on Unwind and Removal from Stainless Steel
  • Helps Prevent ESD Damage to Sensitive Electronic Components
  • Can Be Used as Sealing Tape to Secure Static Shielding Bags
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Cable and Electrical Tapes
Product Number 70112922
Product Name ANTI-STATIC UTILITY TAPE; 3/4"" X 72 YDS; UNPRINTED
Type Electrical
Unlock Full Specs
to access all available technical data

Similar Products

Shiled tape ALPET series - ALPET0704 - Oak-Trees, Inc.
Specs
Backing Material PET , Aluminume; Polyester; Plastic / Polymer
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 5.12E-4 inches (0.0130 mm)
View Details
Electrical Tapes - 1347335 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Electrical
Color White
Backing Material Polyvinyl Chloride; Pvc; Plastic / Polymer
View Details
High-Temperature PTFE Tape -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Type Electrical
Backing Material Fluoropolymer (Teflon); Plastic / Polymer
View Details
Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Cable; Electrical; Electronics, Printed Circuit Boards or Semiconductors; Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; EMI / RFI Shielding; Permanent; Protective; UV or Weather Resistant
Color Red
View Details