3M Antistatic Utility Tape, polymer adhesive, 3/4 in x 36 yds 40 3/4 X 36

Description
3M™ anti-static utility tape is a transparent polyester film tape with acrylic adhesive. Made with a proprietary technology, the tape generates extremely low levels of electric charge when it is unwound or removed from most surfaces. This tape is an excellent choice for use near electronic components and assemblies. 3M™ anti-static utility tape can be used at static-safeguard workstations as part of the total static control program. An optional special pattern of ESD symbols alerts users that this is the only tape that should be used in static-safe areas. Features: Generates Less than 50 Volts on Unwind and Removal from Stainless Steel Helps Prevent ESD Damage to Sensitive Electronic Components Can Be Used as Sealing Tape to Secure Static Shielding Bags
Description
3M™ anti-static utility tape is a transparent polyester film tape with acrylic adhesive. Made with a proprietary technology, the tape generates extremely low levels of electric charge when it is unwound or removed from most surfaces. This tape is an excellent choice for use near electronic components and assemblies. 3M™ anti-static utility tape can be used at static-safeguard workstations as part of the total static control program. An optional special pattern of ESD symbols alerts users that this is the only tape that should be used in static-safe areas. Features: Generates Less than 50 Volts on Unwind and Removal from Stainless Steel Helps Prevent ESD Damage to Sensitive Electronic Components Can Be Used as Sealing Tape to Secure Static Shielding Bags

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
Antistatic Utility Tape, polymer adhesive, 3/4 in x 36 yds
70112753
Antistatic Utility Tape, polymer adhesive, 3/4 in x 36 yds 70112753
3M™ anti-static utility tape is a transparent polyester film tape with acrylic adhesive. Made with a proprietary technology, the tape generates extremely low levels of electric charge when it is unwound or removed from most surfaces. This tape is an excellent choice for use near electronic components and assemblies. 3M™ anti-static utility tape can be used at static-safeguard workstations as part of the total static control program. An optional special pattern of ESD symbols alerts users that this is the only tape that should be used in static-safe areas. Features: Generates Less than 50 Volts on Unwind and Removal from Stainless Steel Helps Prevent ESD Damage to Sensitive Electronic Components Can Be Used as Sealing Tape to Secure Static Shielding Bags

3M™ anti-static utility tape is a transparent polyester film tape with acrylic adhesive. Made with a proprietary technology, the tape generates extremely low levels of electric charge when it is unwound or removed from most surfaces.
This tape is an excellent choice for use near electronic components and assemblies. 3M™ anti-static utility tape can be used at static-safeguard workstations as part of the total static control program. An optional special pattern of ESD symbols alerts users that this is the only tape that should be used in static-safe areas.
Features:

  • Generates Less than 50 Volts on Unwind and Removal from Stainless Steel
  • Helps Prevent ESD Damage to Sensitive Electronic Components
  • Can Be Used as Sealing Tape to Secure Static Shielding Bags
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Cable and Electrical Tapes
Product Number 70112753
Product Name Antistatic Utility Tape, polymer adhesive, 3/4 in x 36 yds
Type Electrical
Unlock Full Specs
to access all available technical data

Similar Products

High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type Electrical
Backing Material Fluoropolymer (Teflon); Plastic / Polymer
View Details
2 Mil Double Sided Electrically Conductive Tape - 60252 - Budnick Converting, Inc.
Specs
Type Electrical; Adhesive; Double- Sided
Adhesive Proprietary
Thickness 0.0022 inches (0.0551 mm)
View Details
PTFE Tpae series - e-PTFE 20 0.7 - Oak-Trees, Inc.
Specs
Backing Material PTFE; Plastic / Polymer
Width 0.0236 to 2.36 inches (0.6000 to 60 mm)
Thickness 7.87E-4 inches (0.0200 mm)
View Details
ESD Tapes - 8772485 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static
Color Brown
View Details