3M Tape, Anti Static, Pe, Clear, 0.5Inx72Yd; Tape Backing Material 3M 40 (1/2"X72YDS)

Description
TAPE, ANTI STATIC, PE, CLEAR, 0.5INX72YD; Tape Backing Material:Polyester Film; Tape Width - Metric:12.7mm; Tape Width - Imperial:0.5"; Tape Length - Metric:65.837m; Tape Length - Imperial:72yard; Tape Colour:Transparent; Width:1/2" RoHS Compliant: Yes
Datasheet
Description
TAPE, ANTI STATIC, PE, CLEAR, 0.5INX72YD; Tape Backing Material:Polyester Film; Tape Width - Metric:12.7mm; Tape Width - Imperial:0.5"; Tape Length - Metric:65.837m; Tape Length - Imperial:72yard; Tape Colour:Transparent; Width:1/2" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, Anti Static, Pe, Clear, 0.5Inx72Yd; Tape Backing Material 3M - 29K7349 - Newark, An Avnet Company
Chicago, IL, United States
Tape, Anti Static, Pe, Clear, 0.5Inx72Yd; Tape Backing Material 3M
29K7349
Tape, Anti Static, Pe, Clear, 0.5Inx72Yd; Tape Backing Material 3M 29K7349
TAPE, ANTI STATIC, PE, CLEAR, 0.5INX72YD; Tape Backing Material:Polyester Film; Tape Width - Metric:12.7mm; Tape Width - Imperial:0.5"; Tape Length - Metric:65.837m; Tape Length - Imperial:72yard; Tape Colour:Transparent; Width:1/2" RoHS Compliant: Yes

TAPE, ANTI STATIC, PE, CLEAR, 0.5INX72YD; Tape Backing Material:Polyester Film; Tape Width - Metric:12.7mm; Tape Width - Imperial:0.5"; Tape Length - Metric:65.837m; Tape Length - Imperial:72yard; Tape Colour:Transparent; Width:1/2" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 29K7349
Product Name Tape, Anti Static, Pe, Clear, 0.5Inx72Yd; Tape Backing Material 3M
Width 0.5000 inches (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Shiled tape ALPET series - ALPET1012 - Oak-Trees, Inc.
Specs
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 9.84E-4 inches (0.0250 mm)
Carrier / Backing Polyester; Plastic / Polymer; PET , Aluminume
View Details
Double Coated Urethane Foam Tape - 4032 - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0310 inches (0.7874 mm)
Adhesive PU - Polyurethane
View Details
Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective; Transparent
Adhesive Acrylic
View Details