3M Tape, Anti Static, Pe, Clear, 0.5Inx36Yd; Tape Backing Material 3M 40 (1/2"X36YDS)

Description
TAPE, ANTI STATIC, PE, CLEAR, 0.5INX36YD; Tape Backing Material:Polyester Film; Tape Width - Metric:12.7mm; Tape Width - Imperial:0.5"; Tape Length - Metric:32.918m; Tape Length - Imperial:36yard; Tape Colour:Transparent; Width:1/2" RoHS Compliant: Yes
Datasheet
Description
TAPE, ANTI STATIC, PE, CLEAR, 0.5INX36YD; Tape Backing Material:Polyester Film; Tape Width - Metric:12.7mm; Tape Width - Imperial:0.5"; Tape Length - Metric:32.918m; Tape Length - Imperial:36yard; Tape Colour:Transparent; Width:1/2" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, Anti Static, Pe, Clear, 0.5Inx36Yd; Tape Backing Material 3M - 83K9439 - Newark, An Avnet Company
Chicago, IL, United States
Tape, Anti Static, Pe, Clear, 0.5Inx36Yd; Tape Backing Material 3M
83K9439
Tape, Anti Static, Pe, Clear, 0.5Inx36Yd; Tape Backing Material 3M 83K9439
TAPE, ANTI STATIC, PE, CLEAR, 0.5INX36YD; Tape Backing Material:Polyester Film; Tape Width - Metric:12.7mm; Tape Width - Imperial:0.5"; Tape Length - Metric:32.918m; Tape Length - Imperial:36yard; Tape Colour:Transparent; Width:1/2" RoHS Compliant: Yes

TAPE, ANTI STATIC, PE, CLEAR, 0.5INX36YD; Tape Backing Material:Polyester Film; Tape Width - Metric:12.7mm; Tape Width - Imperial:0.5"; Tape Length - Metric:32.918m; Tape Length - Imperial:36yard; Tape Colour:Transparent; Width:1/2" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 83K9439
Product Name Tape, Anti Static, Pe, Clear, 0.5Inx36Yd; Tape Backing Material 3M
Width 0.5000 inches (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective
View Details
High Performance Textiles - HYTEX® 500 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Duct Tape - 3939 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0090 inches (0.2286 mm)
Adhesive Polyethylene Coated Cloth
View Details
Polyimide High Temperature Masking Tape - MCT-800-1.75 - MOCAP LLC
Specs
Features Removable / Reusable
Width 1.75 inches (44.5 mm)
Carrier / Backing Polyimide
View Details