3M Tape, 5.49M X 101.6Mm, Black, Polyester; Tape Type 3M 4-6-GM400

Description
TAPE, 5.49M X 101.6MM, BLACK, POLYESTER; Tape Type:Gripping; Adhesive Type:Pressure Sensitive Adhesive; Tape Colour:Black; Total Tape Thickness:37 mil (0.9 mm); Roll Length - Imperial:6yard; Roll Length - Metric:5.49m RoHS Compliant: Yes
Datasheet
Description
TAPE, 5.49M X 101.6MM, BLACK, POLYESTER; Tape Type:Gripping; Adhesive Type:Pressure Sensitive Adhesive; Tape Colour:Black; Total Tape Thickness:37 mil (0.9 mm); Roll Length - Imperial:6yard; Roll Length - Metric:5.49m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 5.49M X 101.6Mm, Black, Polyester; Tape Type 3M - 99Y4442 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 5.49M X 101.6Mm, Black, Polyester; Tape Type 3M
99Y4442
Tape, 5.49M X 101.6Mm, Black, Polyester; Tape Type 3M 99Y4442
TAPE, 5.49M X 101.6MM, BLACK, POLYESTER; Tape Type:Gripping; Adhesive Type:Pressure Sensitive Adhesive; Tape Colour:Black; Total Tape Thickness:37 mil (0.9 mm); Roll Length - Imperial:6yard; Roll Length - Metric:5.49m RoHS Compliant: Yes

TAPE, 5.49M X 101.6MM, BLACK, POLYESTER; Tape Type:Gripping; Adhesive Type:Pressure Sensitive Adhesive; Tape Colour:Black; Total Tape Thickness:37 mil (0.9 mm); Roll Length - Imperial:6yard; Roll Length - Metric:5.49m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y4442
Product Name Tape, 5.49M X 101.6Mm, Black, Polyester; Tape Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Industrial PE Specialty Temp Surface Protection - 31829 - Budnick Converting, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
Backing Plastic / Polymer
Adhesive PE - Polyethylene
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
Features Transparent
Backing Plastic / Polymer; Polyvinyl Chloride (optional feature); polyethylene (PE), polypropylene (PP)
View Details
Aluminum Foil Discs - AF01937 - Caplugs
Specs
Type Adhesive Tape
Backing Metal Foil
View Details