3M Tape, 5.49M X 101.6Mm, Black, Nylon; Tape Type 3M 4-6-GM110

Description
TAPE, 5.49M X 101.6MM, BLACK, NYLON; Tape Type:Gripping; Tape Colour:Black; Total Tape Thickness:33 mil (0.8 mm); Roll Length - Imperial:6yard; Roll Length - Metric:5.49m; Tape Width - Imperial:4"; Tape Width - Metric:101.6mm RoHS Compliant: Yes
Description
TAPE, 5.49M X 101.6MM, BLACK, NYLON; Tape Type:Gripping; Tape Colour:Black; Total Tape Thickness:33 mil (0.8 mm); Roll Length - Imperial:6yard; Roll Length - Metric:5.49m; Tape Width - Imperial:4"; Tape Width - Metric:101.6mm RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

3M Gripping Material GM110 is a high-friction tape designed for applications requiring stretch and grip, such as athletic gloves. It features a nylon knit backing that allows for cross-web stretch and can be sewn onto various substrates. The tape has a thickness of 33 mil (0.8 mm) and is available in a roll length of 5.49 meters (6 yards) and a width of 101.6 mm (4 inches). It is black in color and is RoHS compliant. The product exhibits a dry kinetic coefficient of friction of 2.7 and a wet kinetic coefficient of friction of 2.3, indicating strong grip performance. The optimum usable temperature range is from -40°F to 160°F (-40°C to 71°C). Care instructions recommend avoiding prolonged contact with heated surfaces above 160°F (71°C) and suggest cleaning methods that do not involve machine washing or bleaching.

Datasheet Summary
Powered by GS/AI

3M Gripping Material GM110 is a high-friction tape designed for applications requiring stretch and grip, such as athletic gloves. It features a nylon knit backing that allows for cross-web stretch and can be sewn onto various substrates. The tape has a thickness of 33 mil (0.8 mm) and is available in a roll length of 5.49 meters (6 yards) and a width of 101.6 mm (4 inches). It is black in color and is RoHS compliant. The product exhibits a dry kinetic coefficient of friction of 2.7 and a wet kinetic coefficient of friction of 2.3, indicating strong grip performance. The optimum usable temperature range is from -40°F to 160°F (-40°C to 71°C). Care instructions recommend avoiding prolonged contact with heated surfaces above 160°F (71°C) and suggest cleaning methods that do not involve machine washing or bleaching.

Suppliers

Company
Product
Description
Supplier Links
Tape, 5.49M X 101.6Mm, Black, Nylon; Tape Type 3M - 99Y6591 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 5.49M X 101.6Mm, Black, Nylon; Tape Type 3M
99Y6591
Tape, 5.49M X 101.6Mm, Black, Nylon; Tape Type 3M 99Y6591
TAPE, 5.49M X 101.6MM, BLACK, NYLON; Tape Type:Gripping; Tape Colour:Black; Total Tape Thickness:33 mil (0.8 mm); Roll Length - Imperial:6yard; Roll Length - Metric:5.49m; Tape Width - Imperial:4"; Tape Width - Metric:101.6mm RoHS Compliant: Yes

TAPE, 5.49M X 101.6MM, BLACK, NYLON; Tape Type:Gripping; Tape Colour:Black; Total Tape Thickness:33 mil (0.8 mm); Roll Length - Imperial:6yard; Roll Length - Metric:5.49m; Tape Width - Imperial:4"; Tape Width - Metric:101.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 99Y6591
Product Name Tape, 5.49M X 101.6Mm, Black, Nylon; Tape Type 3M
Width 4 inches (102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Tensilized PTFE - 244-2JSF - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive; Tensilized PTFE
Thickness 0.0035 inches (0.0889 mm)
Adhesive PTFE - Skived
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details