3M Tape, 45.72M X 101.6Mm, Yellow, Vinyl; Tape Type 3M 4-50-3903-YELLOW

Description
TAPE, 45.72M X 101.6MM, YELLOW, VINYL; Tape Type:Duct; Adhesive Type:Rubber Adhesive; Tape Colour:Yellow; Total Tape Thickness:6.3 mil (0.16 mm); Roll Length - Imperial:50yard; Roll Length - Metric:45.72m; Tape Width - Imperial:4" RoHS Compliant: Yes
Datasheet
Description
TAPE, 45.72M X 101.6MM, YELLOW, VINYL; Tape Type:Duct; Adhesive Type:Rubber Adhesive; Tape Colour:Yellow; Total Tape Thickness:6.3 mil (0.16 mm); Roll Length - Imperial:50yard; Roll Length - Metric:45.72m; Tape Width - Imperial:4" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 45.72M X 101.6Mm, Yellow, Vinyl; Tape Type 3M - 99Y4441 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 45.72M X 101.6Mm, Yellow, Vinyl; Tape Type 3M
99Y4441
Tape, 45.72M X 101.6Mm, Yellow, Vinyl; Tape Type 3M 99Y4441
TAPE, 45.72M X 101.6MM, YELLOW, VINYL; Tape Type:Duct; Adhesive Type:Rubber Adhesive; Tape Colour:Yellow; Total Tape Thickness:6.3 mil (0.16 mm); Roll Length - Imperial:50yard; Roll Length - Metric:45.72m; Tape Width - Imperial:4" RoHS Compliant: Yes

TAPE, 45.72M X 101.6MM, YELLOW, VINYL; Tape Type:Duct; Adhesive Type:Rubber Adhesive; Tape Colour:Yellow; Total Tape Thickness:6.3 mil (0.16 mm); Roll Length - Imperial:50yard; Roll Length - Metric:45.72m; Tape Width - Imperial:4" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y4441
Product Name Tape, 45.72M X 101.6Mm, Yellow, Vinyl; Tape Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

High Modulous PTFE Tape - 2285-2 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive Tape; Industrial Tape; High Modulous PTFE Tape
Backing Fluoropolymer (Teflon); Plastic / Polymer
Adhesive PTFE - Hi Modulous
View Details
Polyimide Discs - KP03000 - Caplugs
Specs
Type Adhesive Tape
Backing Polyimide
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
Heal seal Tape series - PI5/Heat Resistance AC - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Plastic / Polymer; Polyimido
Adhesive Polyester type
View Details