3M Tape, 45.72M X 101.6Mm, White, Vinyl; Tape Type 3M 4-50-3903-WHITE

Description
TAPE, 45.72M X 101.6MM, WHITE, VINYL; Tape Type:Duct; Adhesive Type:Rubber Adhesive; Tape Colour:White; Total Tape Thickness:6.3 mil (0.16 mm); Roll Length - Imperial:50yard; Roll Length - Metric:45.72m; Tape Width - Imperial:4" RoHS Compliant: Yes
Datasheet
Description
TAPE, 45.72M X 101.6MM, WHITE, VINYL; Tape Type:Duct; Adhesive Type:Rubber Adhesive; Tape Colour:White; Total Tape Thickness:6.3 mil (0.16 mm); Roll Length - Imperial:50yard; Roll Length - Metric:45.72m; Tape Width - Imperial:4" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 45.72M X 101.6Mm, White, Vinyl; Tape Type 3M - 99Y4440 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 45.72M X 101.6Mm, White, Vinyl; Tape Type 3M
99Y4440
Tape, 45.72M X 101.6Mm, White, Vinyl; Tape Type 3M 99Y4440
TAPE, 45.72M X 101.6MM, WHITE, VINYL; Tape Type:Duct; Adhesive Type:Rubber Adhesive; Tape Colour:White; Total Tape Thickness:6.3 mil (0.16 mm); Roll Length - Imperial:50yard; Roll Length - Metric:45.72m; Tape Width - Imperial:4" RoHS Compliant: Yes

TAPE, 45.72M X 101.6MM, WHITE, VINYL; Tape Type:Duct; Adhesive Type:Rubber Adhesive; Tape Colour:White; Total Tape Thickness:6.3 mil (0.16 mm); Roll Length - Imperial:50yard; Roll Length - Metric:45.72m; Tape Width - Imperial:4" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y4440
Product Name Tape, 45.72M X 101.6Mm, White, Vinyl; Tape Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Heat seal Tape series - PET12 Heat Resistance AC/ Color - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Polyester; Plastic / Polymer; PET
Adhesive Polyester Type
View Details
Double Coated Polyethylene Foam - 416V - Budnick Converting, Inc.
Specs
Type Foam Bonding Tape; Adhesive Tape; Industrial Tape
Backing Plastic / Polymer
Adhesive PE - Polyethylene
View Details
Lead Foil Discs - LF01375 - Caplugs
Specs
Type Adhesive Tape
Backing Metal Foil
View Details