3M Tape, 45.72M X 101.6Mm, Blue, Vinyl; Tape Type 3M 4-50-3903-BLUE

Description
TAPE, 45.72M X 101.6MM, BLUE, VINYL; Tape Type:Duct; Adhesive Type:Rubber Adhesive; Tape Colour:Blue; Total Tape Thickness:6.3 mil (0.16 mm); Roll Length - Imperial:50yard; Roll Length - Metric:45.72m; Tape Width - Imperial:4" RoHS Compliant: Yes
Datasheet
Description
TAPE, 45.72M X 101.6MM, BLUE, VINYL; Tape Type:Duct; Adhesive Type:Rubber Adhesive; Tape Colour:Blue; Total Tape Thickness:6.3 mil (0.16 mm); Roll Length - Imperial:50yard; Roll Length - Metric:45.72m; Tape Width - Imperial:4" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 45.72M X 101.6Mm, Blue, Vinyl; Tape Type 3M - 99Y4436 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 45.72M X 101.6Mm, Blue, Vinyl; Tape Type 3M
99Y4436
Tape, 45.72M X 101.6Mm, Blue, Vinyl; Tape Type 3M 99Y4436
TAPE, 45.72M X 101.6MM, BLUE, VINYL; Tape Type:Duct; Adhesive Type:Rubber Adhesive; Tape Colour:Blue; Total Tape Thickness:6.3 mil (0.16 mm); Roll Length - Imperial:50yard; Roll Length - Metric:45.72m; Tape Width - Imperial:4" RoHS Compliant: Yes

TAPE, 45.72M X 101.6MM, BLUE, VINYL; Tape Type:Duct; Adhesive Type:Rubber Adhesive; Tape Colour:Blue; Total Tape Thickness:6.3 mil (0.16 mm); Roll Length - Imperial:50yard; Roll Length - Metric:45.72m; Tape Width - Imperial:4" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y4436
Product Name Tape, 45.72M X 101.6Mm, Blue, Vinyl; Tape Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Packaging Tape; Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Features Dielectric / Insulating
Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Kwiky Dot™ Discs - KD00125 - Caplugs
Specs
Type Adhesive Tape
Backing Crepe
View Details
Ground Bar tape Series - Grand bar 9/12/100 - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Plastic / Polymer; Tin Plating Copper,PSA
Adhesive Acrylic; Pressure Sensitive; Acrylic adhesive
View Details
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
View Details