3M Tape, 45.72M X 101.6Mm, Blue; Adhesive Type 3M 4-50-3435

Description
TAPE, 45.72M X 101.6MM, BLUE; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Tape Colour:Blue; Roll Length - Imperial:50yard; Roll Length - Metric:45.72m; Tape Width - Imperial:4"; Tape Width - Metric:101.6mm RoHS Compliant: Yes
Description
TAPE, 45.72M X 101.6MM, BLUE; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Tape Colour:Blue; Roll Length - Imperial:50yard; Roll Length - Metric:45.72m; Tape Width - Imperial:4"; Tape Width - Metric:101.6mm RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

ERROR: no product mention

Datasheet Summary
Powered by GS/AI

ERROR: no product mention

Suppliers

Company
Product
Description
Supplier Links
Tape, 45.72M X 101.6Mm, Blue; Adhesive Type 3M - 99Y4433 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 45.72M X 101.6Mm, Blue; Adhesive Type 3M
99Y4433
Tape, 45.72M X 101.6Mm, Blue; Adhesive Type 3M 99Y4433
TAPE, 45.72M X 101.6MM, BLUE; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Tape Colour:Blue; Roll Length - Imperial:50yard; Roll Length - Metric:45.72m; Tape Width - Imperial:4"; Tape Width - Metric:101.6mm RoHS Compliant: Yes

TAPE, 45.72M X 101.6MM, BLUE; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Tape Colour:Blue; Roll Length - Imperial:50yard; Roll Length - Metric:45.72m; Tape Width - Imperial:4"; Tape Width - Metric:101.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y4433
Product Name Tape, 45.72M X 101.6Mm, Blue; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Low Cost Conductive Aluminium Foil Tape - ALT series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Ground Bar tape Series - Grand bar 35/30 - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Plastic / Polymer; Tin Plating Copper,PSA
Adhesive Acrylic; Pressure Sensitive; Acrylic adhesive
View Details
UHMW Polyethylene Tape - 423-10 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive Tape; Industrial Tape; UHMW Polyethylene Tape
Backing Plastic / Polymer
Adhesive PE - Polyethylene
View Details
Powder Peel Blue Discs - PB02000 - Caplugs
Specs
Type Adhesive Tape
Backing Polyester
View Details