3M Tape, 4.57M X 101.6Mm, Clear, Pet Film; Adhesive Type 3M 4/5/9088

Description
TAPE, 4.57M X 101.6MM, CLEAR, PET FILM; Adhesive Type:Acrylic Adhesive; Tape Backing Material:PET (Polyester) Film; Tape Colour:Clear; Total Tape Thickness:8.3 mil (0.21 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes
Datasheet
Description
TAPE, 4.57M X 101.6MM, CLEAR, PET FILM; Adhesive Type:Acrylic Adhesive; Tape Backing Material:PET (Polyester) Film; Tape Colour:Clear; Total Tape Thickness:8.3 mil (0.21 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 4.57M X 101.6Mm, Clear, Pet Film; Adhesive Type 3M - 99Y4426 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 4.57M X 101.6Mm, Clear, Pet Film; Adhesive Type 3M
99Y4426
Tape, 4.57M X 101.6Mm, Clear, Pet Film; Adhesive Type 3M 99Y4426
TAPE, 4.57M X 101.6MM, CLEAR, PET FILM; Adhesive Type:Acrylic Adhesive; Tape Backing Material:PET (Polyester) Film; Tape Colour:Clear; Total Tape Thickness:8.3 mil (0.21 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes

TAPE, 4.57M X 101.6MM, CLEAR, PET FILM; Adhesive Type:Acrylic Adhesive; Tape Backing Material:PET (Polyester) Film; Tape Colour:Clear; Total Tape Thickness:8.3 mil (0.21 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y4426
Product Name Tape, 4.57M X 101.6Mm, Clear, Pet Film; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Heat seal Tape series - PET16 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Polyester; Plastic / Polymer; PET
Adhesive Polyester Type
View Details
Government Certification Box Sealing Tape - 351 - Budnick Converting, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Government Certification Box Sealing Tape
Backing Plastic / Polymer
Adhesive BOPP - Biaxially Oriented Polypropylene
View Details
E-Z Peel™ Discs - EZ01562 - Caplugs
Specs
Type Adhesive Tape
Backing Crepe
View Details