3M Thermally Conductive Tape, 101.6Mm X 4.57M; Thermal Conductivity 3M 4/5/8810

Description
THERMALLY CONDUCTIVE TAPE, 101.6Mm x 4.57M; Thermal Conductivity:0.6W/m. K; Conductive Material:Acrylic Polymer; Thickness:0.25mm; Thermal Impedance:-; Dielectric Strength:26kV/mm; External Length:4.57m; External Width:101.6mm RoHS Compliant: Yes
Datasheet
Description
THERMALLY CONDUCTIVE TAPE, 101.6Mm x 4.57M; Thermal Conductivity:0.6W/m. K; Conductive Material:Acrylic Polymer; Thickness:0.25mm; Thermal Impedance:-; Dielectric Strength:26kV/mm; External Length:4.57m; External Width:101.6mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermally Conductive Tape, 101.6Mm X 4.57M; Thermal Conductivity 3M - 99Y6583 - Newark, An Avnet Company
Chicago, IL, United States
Thermally Conductive Tape, 101.6Mm X 4.57M; Thermal Conductivity 3M
99Y6583
Thermally Conductive Tape, 101.6Mm X 4.57M; Thermal Conductivity 3M 99Y6583
THERMALLY CONDUCTIVE TAPE, 101.6Mm x 4.57M; Thermal Conductivity:0.6W/m. K; Conductive Material:Acrylic Polymer; Thickness:0.25mm; Thermal Impedance:-; Dielectric Strength:26kV/mm; External Length:4.57m; External Width:101.6mm RoHS Compliant: Yes

THERMALLY CONDUCTIVE TAPE, 101.6Mm x 4.57M; Thermal Conductivity:0.6W/m.K; Conductive Material:Acrylic Polymer; Thickness:0.25mm; Thermal Impedance:-; Dielectric Strength:26kV/mm; External Length:4.57m; External Width:101.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermal Compounds and Thermal Interface Materials
Product Number 99Y6583
Product Name Thermally Conductive Tape, 101.6Mm X 4.57M; Thermal Conductivity 3M
Thermal Conductivity 0.6000 W/m-K (0.3467 BTU-ft/hr-ft²-F)
Unlock Full Specs
to access all available technical data

Similar Products

Ripley™ - E 468-2-7-55F - ELANTAS North America LLC
ELANTAS North America LLC
Specs
Type High Dielectric
Cure / Technology Thermoset; Single Component
Form / Shape Liquid
View Details
Thermal Interface Materials -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Form / Shape Liquid; Foam; Gap Filler, Foam in Place Gasket
Industry Electronics; Semiconductors, IC's
Features EMI/RFI Shielding
View Details
Advanced Hybrid Sintering Die Attach Solutions - ATROX ® 850HT1 - MacDermid Alpha Electronics Solutions
Specs
Cure / Technology Thermoset
Form / Shape Die Bonding Adhesives; Grease, Paste
Industry Electronics; Semiconductors, IC's
View Details