3M Tape, 4.57M X 101.6Mm, Clear, Pu; Tape Type 3M 4/5/8561

Description
TAPE, 4.57M X 101.6MM, CLEAR, PU; Tape Type:Protective Tape; Adhesive Type:Acrylic Adhesive; Tape Colour:Transparent; Total Tape Thickness:1.4 mil (0.04 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes
Datasheet
Description
TAPE, 4.57M X 101.6MM, CLEAR, PU; Tape Type:Protective Tape; Adhesive Type:Acrylic Adhesive; Tape Colour:Transparent; Total Tape Thickness:1.4 mil (0.04 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 4.57M X 101.6Mm, Clear, Pu; Tape Type 3M - 99Y4425 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 4.57M X 101.6Mm, Clear, Pu; Tape Type 3M
99Y4425
Tape, 4.57M X 101.6Mm, Clear, Pu; Tape Type 3M 99Y4425
TAPE, 4.57M X 101.6MM, CLEAR, PU; Tape Type:Protective Tape; Adhesive Type:Acrylic Adhesive; Tape Colour:Transparent; Total Tape Thickness:1.4 mil (0.04 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes

TAPE, 4.57M X 101.6MM, CLEAR, PU; Tape Type:Protective Tape; Adhesive Type:Acrylic Adhesive; Tape Colour:Transparent; Total Tape Thickness:1.4 mil (0.04 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y4425
Product Name Tape, 4.57M X 101.6Mm, Clear, Pu; Tape Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Ground Bar tape Series - Grand bar 35/100 - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Plastic / Polymer; Tin Plating Copper,PSA
Adhesive Acrylic; Pressure Sensitive; Acrylic adhesive
View Details
Ultra Tack Tape - 2802 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Ultra Tack Tape
Backing Polyester; Plastic / Polymer
Adhesive PET - Polyester
View Details
Anodizing Discs - AD01750 - Caplugs
Specs
Type Adhesive Tape
Backing Vinyl Tape
View Details