3M Tape, 4.57M X 101.6Mm, White, Pvf; Tape Type 3M 4-5-838

Description
TAPE, 4.57M X 101.6MM, WHITE, PVF; Tape Type:Film Tape; Adhesive Type:Acrylic Adhesive; Tape Colour:White; Total Tape Thickness:3.4 mil (0.09 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Width - Imperial:4" RoHS Compliant: Yes
Datasheet
Description
TAPE, 4.57M X 101.6MM, WHITE, PVF; Tape Type:Film Tape; Adhesive Type:Acrylic Adhesive; Tape Colour:White; Total Tape Thickness:3.4 mil (0.09 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Width - Imperial:4" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 4.57M X 101.6Mm, White, Pvf; Tape Type 3M - 99Y4423 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 4.57M X 101.6Mm, White, Pvf; Tape Type 3M
99Y4423
Tape, 4.57M X 101.6Mm, White, Pvf; Tape Type 3M 99Y4423
TAPE, 4.57M X 101.6MM, WHITE, PVF; Tape Type:Film Tape; Adhesive Type:Acrylic Adhesive; Tape Colour:White; Total Tape Thickness:3.4 mil (0.09 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Width - Imperial:4" RoHS Compliant: Yes

TAPE, 4.57M X 101.6MM, WHITE, PVF; Tape Type:Film Tape; Adhesive Type:Acrylic Adhesive; Tape Colour:White; Total Tape Thickness:3.4 mil (0.09 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Width - Imperial:4" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y4423
Product Name Tape, 4.57M X 101.6Mm, White, Pvf; Tape Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Performance Masking Tape - 2380 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Masking Tape; Adhesive Tape; Industrial Tape
Backing Paper
Adhesive Crepe Paper
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
View Details
Anodizing Discs - AD02000 - Caplugs
Specs
Type Adhesive Tape
Backing Vinyl Tape
View Details