3M Tape, 4.57M X 101.6Mm, Grey, Ptfe; Tape Type 3M 4/5/5481

Description
TAPE, 4.57M X 101.6MM, GREY, PTFE; Tape Type:Protection; Adhesive Type:Silicone Adhesive; Tape Colour:Grey; Total Tape Thickness:6.8 mil (0.17 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Width - Imperial:4" RoHS Compliant: Yes
Datasheet
Description
TAPE, 4.57M X 101.6MM, GREY, PTFE; Tape Type:Protection; Adhesive Type:Silicone Adhesive; Tape Colour:Grey; Total Tape Thickness:6.8 mil (0.17 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Width - Imperial:4" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 4.57M X 101.6Mm, Grey, Ptfe; Tape Type 3M - 99Y6578 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 4.57M X 101.6Mm, Grey, Ptfe; Tape Type 3M
99Y6578
Tape, 4.57M X 101.6Mm, Grey, Ptfe; Tape Type 3M 99Y6578
TAPE, 4.57M X 101.6MM, GREY, PTFE; Tape Type:Protection; Adhesive Type:Silicone Adhesive; Tape Colour:Grey; Total Tape Thickness:6.8 mil (0.17 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Width - Imperial:4" RoHS Compliant: Yes

TAPE, 4.57M X 101.6MM, GREY, PTFE; Tape Type:Protection; Adhesive Type:Silicone Adhesive; Tape Colour:Grey; Total Tape Thickness:6.8 mil (0.17 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Width - Imperial:4" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y6578
Product Name Tape, 4.57M X 101.6Mm, Grey, Ptfe; Tape Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Low Cost Conductive Copper Foil Tape - CUT series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Shiled tape ALPET series - ALPET1025E - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Polyester; Plastic / Polymer; PET , Aluminume
Adhesive Black
View Details
Appliance Grade TPP Tape - 4299 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Appliance Grade TPP Tape
Backing Plastic / Polymer
Adhesive TPP - Tensilized Polypropylene
View Details
Lead Foil Discs - LF030MM - Caplugs
Specs
Type Adhesive Tape
Backing Metal Foil
View Details