TAPE, 4.57M X 101.6MM, BROWN, PTFE; Tape Type:Protection & Insulation; Adhesive Type:Silicone Adhesive; Tape Colour:Brown; Total Tape Thickness:8.2 mil (0.21 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Adhesive Tapes |
| Product Number | 99Y6576 |
| Product Name | Tape, 4.57M X 101.6Mm, Brown, Ptfe; Tape Type 3M |
| Type | Adhesive Tape; Industrial Tape |