3M Tape, 4.57M X 101.6Mm, Gold, Pi Film; Adhesive Type 3M 4/5/5419

Description
TAPE, 4.57M X 101.6MM, GOLD, PI FILM; Adhesive Type:Silicone Adhesive; Tape Application:PCB Protection; Tape Colour:Gold; Total Tape Thickness:2.7 mil (0.07 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes
Datasheet
Description
TAPE, 4.57M X 101.6MM, GOLD, PI FILM; Adhesive Type:Silicone Adhesive; Tape Application:PCB Protection; Tape Colour:Gold; Total Tape Thickness:2.7 mil (0.07 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 4.57M X 101.6Mm, Gold, Pi Film; Adhesive Type 3M - 99Y6574 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 4.57M X 101.6Mm, Gold, Pi Film; Adhesive Type 3M
99Y6574
Tape, 4.57M X 101.6Mm, Gold, Pi Film; Adhesive Type 3M 99Y6574
TAPE, 4.57M X 101.6MM, GOLD, PI FILM; Adhesive Type:Silicone Adhesive; Tape Application:PCB Protection; Tape Colour:Gold; Total Tape Thickness:2.7 mil (0.07 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes

TAPE, 4.57M X 101.6MM, GOLD, PI FILM; Adhesive Type:Silicone Adhesive; Tape Application:PCB Protection; Tape Colour:Gold; Total Tape Thickness:2.7 mil (0.07 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y6574
Product Name Tape, 4.57M X 101.6Mm, Gold, Pi Film; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data