3M Tape, 4.57M X 101.6Mm, Tan, Silicone; Tape Type 3M 4/5/5401

Description
TAPE, 4.57M X 101.6MM, TAN, SILICONE; Tape Type:Glass Cloth; Adhesive Type:Silicone Pressure Sensitive Adhesive; Tape Colour:Tan; Total Tape Thickness:9.3 mil (0.24 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes
Datasheet
Description
TAPE, 4.57M X 101.6MM, TAN, SILICONE; Tape Type:Glass Cloth; Adhesive Type:Silicone Pressure Sensitive Adhesive; Tape Colour:Tan; Total Tape Thickness:9.3 mil (0.24 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 4.57M X 101.6Mm, Tan, Silicone; Tape Type 3M - 99Y6572 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 4.57M X 101.6Mm, Tan, Silicone; Tape Type 3M
99Y6572
Tape, 4.57M X 101.6Mm, Tan, Silicone; Tape Type 3M 99Y6572
TAPE, 4.57M X 101.6MM, TAN, SILICONE; Tape Type:Glass Cloth; Adhesive Type:Silicone Pressure Sensitive Adhesive; Tape Colour:Tan; Total Tape Thickness:9.3 mil (0.24 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes

TAPE, 4.57M X 101.6MM, TAN, SILICONE; Tape Type:Glass Cloth; Adhesive Type:Silicone Pressure Sensitive Adhesive; Tape Colour:Tan; Total Tape Thickness:9.3 mil (0.24 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y6572
Product Name Tape, 4.57M X 101.6Mm, Tan, Silicone; Tape Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data