3M Tape 4-5-4957F

Description
"Double Coated, Double Sided Tape Acrylic Adhesive Gray 4.00"" (101.60mm) X 15' (4.6m) 5 yds"
Request a Quote Datasheet
Description
"Double Coated, Double Sided Tape Acrylic Adhesive Gray 4.00"" (101.60mm) X 15' (4.6m) 5 yds"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape - 4-5-4957F-ND - DigiKey
Thief River Falls, MN, United States
"Double Coated, Double Sided Tape Acrylic Adhesive Gray 4.00"" (101.60mm) X 15' (4.6m) 5 yds"

"Double Coated, Double Sided Tape Acrylic Adhesive Gray 4.00"" (101.60mm) X 15' (4.6m) 5 yds"

Buy Now Datasheet
Tape, 4.57M X 101.6Mm, Grey, Pet Film; Adhesive Type 3M - 99Y4413 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 4.57M X 101.6Mm, Grey, Pet Film; Adhesive Type 3M
99Y4413
Tape, 4.57M X 101.6Mm, Grey, Pet Film; Adhesive Type 3M 99Y4413
TAPE, 4.57M X 101.6MM, GREY, PET FILM; Adhesive Type:Acrylic Adhesive; Tape Backing Material:PET (Polyester) Film; Tape Colour:Grey; Total Tape Thickness:62 mil (1.6 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes

TAPE, 4.57M X 101.6MM, GREY, PET FILM; Adhesive Type:Acrylic Adhesive; Tape Backing Material:PET (Polyester) Film; Tape Colour:Grey; Total Tape Thickness:62 mil (1.6 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Tapes Adhesive Tapes
Product Number 4-5-4957F-ND 99Y4413
Product Name Tape Tape, 4.57M X 101.6Mm, Grey, Pet Film; Adhesive Type 3M
Type Double- Sided Adhesive Tape; Industrial Tape
Color Gray
Adhesive Acrylic Acrylic; Acrylic Adhesive
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Glass Cloth Discs - GC01625 - Caplugs
Specs
Type Adhesive Tape
Backing Cloth / Fabric
View Details
3M 9772-30 Electrically Conductive Double-Sided Tape 100 mm x 10 m Roll - 9772-30 100MM X 10M - Ellsworth Adhesives
Specs
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Color Copper
Adhesive Double- Sided; Acrylic
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details