3M Tape, 4.57M X 101.6Mm, White, Paper; Adhesive Type 3M 4/5/4932

Description
TAPE, 4.57M X 101.6MM, WHITE, PAPER; Adhesive Type:Acrylic Adhesive; Tape Backing Material:Paper; Tape Colour:White; Total Tape Thickness:25 mil (0.635 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes
Description
TAPE, 4.57M X 101.6MM, WHITE, PAPER; Adhesive Type:Acrylic Adhesive; Tape Backing Material:Paper; Tape Colour:White; Total Tape Thickness:25 mil (0.635 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

3M,Ñ¢ VHB,Ñ¢ Tape, part number 99Y4405, is a white, paper-backed adhesive tape designed for a variety of bonding applications. It features a total thickness of 25 mil (0.635 mm) and a roll length of 4.57 meters (5 yards). The tape utilizes an acrylic adhesive that provides strong adhesion to a range of substrates, including metal, glass, and high surface energy plastics. It is characterized by its excellent durability, solvent and moisture resistance, and ability to replace traditional fasteners like rivets and welds in many applications. The tape is RoHS compliant, ensuring it meets environmental standards. Proper surface preparation and application techniques are recommended to achieve optimal bond strength.

Datasheet Summary
Powered by GS/AI

3M,Ñ¢ VHB,Ñ¢ Tape, part number 99Y4405, is a white, paper-backed adhesive tape designed for a variety of bonding applications. It features a total thickness of 25 mil (0.635 mm) and a roll length of 4.57 meters (5 yards). The tape utilizes an acrylic adhesive that provides strong adhesion to a range of substrates, including metal, glass, and high surface energy plastics. It is characterized by its excellent durability, solvent and moisture resistance, and ability to replace traditional fasteners like rivets and welds in many applications. The tape is RoHS compliant, ensuring it meets environmental standards. Proper surface preparation and application techniques are recommended to achieve optimal bond strength.

Suppliers

Company
Product
Description
Supplier Links
Tape, 4.57M X 101.6Mm, White, Paper; Adhesive Type 3M - 99Y4405 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 4.57M X 101.6Mm, White, Paper; Adhesive Type 3M
99Y4405
Tape, 4.57M X 101.6Mm, White, Paper; Adhesive Type 3M 99Y4405
TAPE, 4.57M X 101.6MM, WHITE, PAPER; Adhesive Type:Acrylic Adhesive; Tape Backing Material:Paper; Tape Colour:White; Total Tape Thickness:25 mil (0.635 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes

TAPE, 4.57M X 101.6MM, WHITE, PAPER; Adhesive Type:Acrylic Adhesive; Tape Backing Material:Paper; Tape Colour:White; Total Tape Thickness:25 mil (0.635 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y4405
Product Name Tape, 4.57M X 101.6Mm, White, Paper; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Strip-N-Stick Silicone Sponge Tape - 200A.093 - Budnick Converting, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Strip-N-Stick Silicone Sponge Tape
Backing Silicone
Adhesive Siliconized Sponge
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
View Details
E-Z Peel™ Discs - EZ02875 - Caplugs
Specs
Type Adhesive Tape
Backing Crepe
View Details