3M Tape, 4.57M X 101.6Mm, Pe Film, Clear; Adhesive Type 3M 4/5/4905

Description
TAPE, 4.57M X 101.6MM, PE FILM, CLEAR; Adhesive Type:Acrylic Adhesive; Tape Backing Material:PE (Polyethylene) Film; Tape Colour:Transparent; Total Tape Thickness:20 mil (0.5 mm); Roll Length - Imperial:5yard; Tape Type:Double Sided RoHS Compliant: Yes
Datasheet
Description
TAPE, 4.57M X 101.6MM, PE FILM, CLEAR; Adhesive Type:Acrylic Adhesive; Tape Backing Material:PE (Polyethylene) Film; Tape Colour:Transparent; Total Tape Thickness:20 mil (0.5 mm); Roll Length - Imperial:5yard; Tape Type:Double Sided RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 4.57M X 101.6Mm, Pe Film, Clear; Adhesive Type 3M - 99Y4400 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 4.57M X 101.6Mm, Pe Film, Clear; Adhesive Type 3M
99Y4400
Tape, 4.57M X 101.6Mm, Pe Film, Clear; Adhesive Type 3M 99Y4400
TAPE, 4.57M X 101.6MM, PE FILM, CLEAR; Adhesive Type:Acrylic Adhesive; Tape Backing Material:PE (Polyethylene) Film; Tape Colour:Transparent; Total Tape Thickness:20 mil (0.5 mm); Roll Length - Imperial:5yard; Tape Type:Double Sided RoHS Compliant: Yes

TAPE, 4.57M X 101.6MM, PE FILM, CLEAR; Adhesive Type:Acrylic Adhesive; Tape Backing Material:PE (Polyethylene) Film; Tape Colour:Transparent; Total Tape Thickness:20 mil (0.5 mm); Roll Length - Imperial:5yard; Tape Type:Double Sided RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y4400
Product Name Tape, 4.57M X 101.6Mm, Pe Film, Clear; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Glass Cloth Discs - GC00937 - Caplugs
Specs
Type Adhesive Tape
Backing Cloth / Fabric
View Details
Low Cost Conductive Aluminium Foil Tape - ALT series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Heat seal Tape series - PET4 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Polyester; Plastic / Polymer; PET
Adhesive Polyester Type
View Details
Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
Features Transparent
Backing Plastic / Polymer; Polyvinyl Chloride (optional feature); polyethylene (PE), polypropylene (PP)
View Details