3M Tape, 4.57M X 101.6Mm, White, Pe Film; Adhesive Type 3M 4/5/4811

Description
TAPE, 4.57M X 101.6MM, WHITE, PE FILM; Adhesive Type:Rubber Adhesive; Tape Colour:White; Total Tape Thickness:9.5 mil (0.24 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Width - Imperial:4" RoHS Compliant: Yes
Datasheet
Description
TAPE, 4.57M X 101.6MM, WHITE, PE FILM; Adhesive Type:Rubber Adhesive; Tape Colour:White; Total Tape Thickness:9.5 mil (0.24 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Width - Imperial:4" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 4.57M X 101.6Mm, White, Pe Film; Adhesive Type 3M - 99Y4399 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 4.57M X 101.6Mm, White, Pe Film; Adhesive Type 3M
99Y4399
Tape, 4.57M X 101.6Mm, White, Pe Film; Adhesive Type 3M 99Y4399
TAPE, 4.57M X 101.6MM, WHITE, PE FILM; Adhesive Type:Rubber Adhesive; Tape Colour:White; Total Tape Thickness:9.5 mil (0.24 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Width - Imperial:4" RoHS Compliant: Yes

TAPE, 4.57M X 101.6MM, WHITE, PE FILM; Adhesive Type:Rubber Adhesive; Tape Colour:White; Total Tape Thickness:9.5 mil (0.24 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Width - Imperial:4" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y4399
Product Name Tape, 4.57M X 101.6Mm, White, Pe Film; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Glue, Adhesives, Applicators - 657863-000 - ODG (Origin Data Global)
Specs
Type Adhesive Tape; Epoxy
View Details
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
View Details
Kwiky Dot™ Discs - KD00875 - Caplugs
Specs
Type Adhesive Tape
Backing Crepe
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details