3M Tape, 4.57M X 101.6Mm, Black, Pe Foam; Adhesive Type 3M 4-5-4496B

Description
TAPE, 4.57M X 101.6MM, BLACK, PE FOAM; Adhesive Type:Acrylic Adhesive; Tape Backing Material:Polyethylen e Foam; Tape Colour:Black; Total Tape Thickness:31.5 mil (0.8 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes
Datasheet
Description
TAPE, 4.57M X 101.6MM, BLACK, PE FOAM; Adhesive Type:Acrylic Adhesive; Tape Backing Material:Polyethylen e Foam; Tape Colour:Black; Total Tape Thickness:31.5 mil (0.8 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 4.57M X 101.6Mm, Black, Pe Foam; Adhesive Type 3M - 99Y4396 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 4.57M X 101.6Mm, Black, Pe Foam; Adhesive Type 3M
99Y4396
Tape, 4.57M X 101.6Mm, Black, Pe Foam; Adhesive Type 3M 99Y4396
TAPE, 4.57M X 101.6MM, BLACK, PE FOAM; Adhesive Type:Acrylic Adhesive; Tape Backing Material:Polyethylen e Foam; Tape Colour:Black; Total Tape Thickness:31.5 mil (0.8 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes

TAPE, 4.57M X 101.6MM, BLACK, PE FOAM; Adhesive Type:Acrylic Adhesive; Tape Backing Material:Polyethylene Foam; Tape Colour:Black; Total Tape Thickness:31.5 mil (0.8 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y4396
Product Name Tape, 4.57M X 101.6Mm, Black, Pe Foam; Adhesive Type 3M
Type Foam Bonding Tape; Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Heat seal Tape series - PET16 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Polyester; Plastic / Polymer; PET
Adhesive Polyester Type
View Details
Autowrap - 0895 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Autowrap
Backing Plastic / Polymer
Adhesive Polyolefin
View Details
Glass Cloth Discs - GC02500 - Caplugs
Specs
Type Adhesive Tape
Backing Cloth / Fabric
View Details