3M Tape, 4.57M X 101.6Mm, Black, Pur; Adhesive Type 3M 4-5-4052B

Description
TAPE, 4.57M X 101.6MM, BLACK, PUR; Adhesive Type:Acrylic Adhesive; Tape Backing Material:Polyurethan e Foam; Tape Colour:Black; Total Tape Thickness:31.5 mil (0.8 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes
Datasheet
Description
TAPE, 4.57M X 101.6MM, BLACK, PUR; Adhesive Type:Acrylic Adhesive; Tape Backing Material:Polyurethan e Foam; Tape Colour:Black; Total Tape Thickness:31.5 mil (0.8 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 4.57M X 101.6Mm, Black, Pur; Adhesive Type 3M - 99Y4388 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 4.57M X 101.6Mm, Black, Pur; Adhesive Type 3M
99Y4388
Tape, 4.57M X 101.6Mm, Black, Pur; Adhesive Type 3M 99Y4388
TAPE, 4.57M X 101.6MM, BLACK, PUR; Adhesive Type:Acrylic Adhesive; Tape Backing Material:Polyurethan e Foam; Tape Colour:Black; Total Tape Thickness:31.5 mil (0.8 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes

TAPE, 4.57M X 101.6MM, BLACK, PUR; Adhesive Type:Acrylic Adhesive; Tape Backing Material:Polyurethane Foam; Tape Colour:Black; Total Tape Thickness:31.5 mil (0.8 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y4388
Product Name Tape, 4.57M X 101.6Mm, Black, Pur; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Heat seal Tape series - PET12 Heat Resistance AC/ Color - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Polyester; Plastic / Polymer; PET
Adhesive Polyester Type
View Details
High Performance Box Sealing Tape - 353 - Budnick Converting, Inc.
Specs
Type Adhesive Tape; Industrial Tape; High Performance Box Sealing Tape
Backing Polyester; Plastic / Polymer
Adhesive PET - Polyester
View Details
Anodizing Discs - AD00437 - Caplugs
Specs
Type Adhesive Tape
Backing Vinyl Tape
View Details