3M Tape, 4.57M X 101.6Mm, Natural, Pur; Adhesive Type 3M 4-5-4016W

Description
TAPE, 4.57M X 101.6MM, NATURAL, PUR; Adhesive Type:Acrylic Adhesive; Tape Backing Material:Polyurethan e Foam; Tape Colour:Natural; Total Tape Thickness:63 mil (1.6 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes
Datasheet
Description
TAPE, 4.57M X 101.6MM, NATURAL, PUR; Adhesive Type:Acrylic Adhesive; Tape Backing Material:Polyurethan e Foam; Tape Colour:Natural; Total Tape Thickness:63 mil (1.6 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 4.57M X 101.6Mm, Natural, Pur; Adhesive Type 3M - 99Y4385 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 4.57M X 101.6Mm, Natural, Pur; Adhesive Type 3M
99Y4385
Tape, 4.57M X 101.6Mm, Natural, Pur; Adhesive Type 3M 99Y4385
TAPE, 4.57M X 101.6MM, NATURAL, PUR; Adhesive Type:Acrylic Adhesive; Tape Backing Material:Polyurethan e Foam; Tape Colour:Natural; Total Tape Thickness:63 mil (1.6 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes

TAPE, 4.57M X 101.6MM, NATURAL, PUR; Adhesive Type:Acrylic Adhesive; Tape Backing Material:Polyurethane Foam; Tape Colour:Natural; Total Tape Thickness:63 mil (1.6 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y4385
Product Name Tape, 4.57M X 101.6Mm, Natural, Pur; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Laminating Tape - 140APS - Budnick Converting, Inc.
Specs
Type Adhesive Tape; Industrial Tape; General Purpose Laminating Tape
Thickness 0.0040 inches (0.1016 mm)
Peel 4.5 lbs/in (7.88 N/cm)
View Details
Heat seal Tape series - PET12 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Polyester; Plastic / Polymer; PET
Adhesive Polyester Type
View Details
Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Backing Fluoropolymer (Teflon); Plastic / Polymer
Adhesive Single; Double- Sided; Acrylic
View Details