3M Tape, 4.57M X 101.6Mm, Grn, Crepe Paper; Adhesive Type 3M 4-5-401+

Description
TAPE, 4.57M X 101.6MM, GRN, CREPE PAPER; Adhesive Type:Natural / Synthetic Rubber; Tape Application:Paint Masking; Tape Colour:Green; Total Tape Thickness:6.7 mil (0.17 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes
Datasheet
Description
TAPE, 4.57M X 101.6MM, GRN, CREPE PAPER; Adhesive Type:Natural / Synthetic Rubber; Tape Application:Paint Masking; Tape Colour:Green; Total Tape Thickness:6.7 mil (0.17 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 4.57M X 101.6Mm, Grn, Crepe Paper; Adhesive Type 3M - 99Y4384 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 4.57M X 101.6Mm, Grn, Crepe Paper; Adhesive Type 3M
99Y4384
Tape, 4.57M X 101.6Mm, Grn, Crepe Paper; Adhesive Type 3M 99Y4384
TAPE, 4.57M X 101.6MM, GRN, CREPE PAPER; Adhesive Type:Natural / Synthetic Rubber; Tape Application:Paint Masking; Tape Colour:Green; Total Tape Thickness:6.7 mil (0.17 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes

TAPE, 4.57M X 101.6MM, GRN, CREPE PAPER; Adhesive Type:Natural / Synthetic Rubber; Tape Application:Paint Masking; Tape Colour:Green; Total Tape Thickness:6.7 mil (0.17 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y4384
Product Name Tape, 4.57M X 101.6Mm, Grn, Crepe Paper; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Low Cost Conductive Copper Foil Tape - CUT series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Ground Bar tape Series - Grand bar 35/50 - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Plastic / Polymer; Tin Plating Copper,PSA
Adhesive Acrylic; Pressure Sensitive; Acrylic adhesive
View Details
Polyethylene Tape (Clear) - 2104 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Polyethylene Tape (Clear)
Backing Plastic / Polymer
Adhesive PE - Polyethylene
View Details
Kwiky Dot™ Discs - KD02875 - Caplugs
Specs
Type Adhesive Tape
Backing Crepe
View Details