TAPE, 4.57M X 101.6MM, BLUE; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Tape Colour:Blue; Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Width - Imperial:4"; Tape Width - Metric:101.6mm; Tape Type:Reflective RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Adhesive Tapes |
| Product Number | 99Y4380 |
| Product Name | Tape, 4.57M X 101.6Mm, Blue; Adhesive Type 3M |
| Type | Adhesive Tape; Industrial Tape |