3M Tape, 4.57M X 101.6Mm, White; Adhesive Type 3M 4/5/3430

Description
TAPE, 4.57M X 101.6MM, WHITE; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Tape Colour:White; Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Width - Imperial:4"; Tape Width - Metric:101.6mm; Tape Type:ReflectiveRoHS Compliant: Yes
Datasheet
Description
TAPE, 4.57M X 101.6MM, WHITE; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Tape Colour:White; Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Width - Imperial:4"; Tape Width - Metric:101.6mm; Tape Type:ReflectiveRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 4.57M X 101.6Mm, White; Adhesive Type 3M - 99Y4377 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 4.57M X 101.6Mm, White; Adhesive Type 3M
99Y4377
Tape, 4.57M X 101.6Mm, White; Adhesive Type 3M 99Y4377
TAPE, 4.57M X 101.6MM, WHITE; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Tape Colour:White; Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Width - Imperial:4"; Tape Width - Metric:101.6mm; Tape Type:ReflectiveRoHS Compliant: Yes

TAPE, 4.57M X 101.6MM, WHITE; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Tape Colour:White; Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Width - Imperial:4"; Tape Width - Metric:101.6mm; Tape Type:ReflectiveRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y4377
Product Name Tape, 4.57M X 101.6Mm, White; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Shiled tape ALPET series - AL Shiled ACZ - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Polyester; Plastic / Polymer; PET , Aluminume
Adhesive Hot Melt, Heat Bond, or Thermally Activated; conductive hot melt
View Details
Tensilized PTFE Film - 204-2HD - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Tensilized PTFE Film
Backing Fluoropolymer (Teflon); Plastic / Polymer
Adhesive PTFE - Skived
View Details
Electroplaters Vinyl Tape - EV00812 - Caplugs
Specs
Type Adhesive Tape
Backing Polyvinyl Chloride; Vinyl Tape
View Details