3M Tape, 18.28M X 101.6Mm, Clear, Paper; Adhesive Type 3M 4-20-468MP

Description
TAPE, 18.28M X 101.6MM, CLEAR, PAPER; Adhesive Type:Acrylic Adhesive; Tape Colour:Transparent; Total Tape Thickness:5.2 mil (0.13 mm); Roll Length - Imperial:20yard; Roll Length - Metric:18.28m; Tape Width - Imperial:4" RoHS Compliant: Yes
Datasheet
Description
TAPE, 18.28M X 101.6MM, CLEAR, PAPER; Adhesive Type:Acrylic Adhesive; Tape Colour:Transparent; Total Tape Thickness:5.2 mil (0.13 mm); Roll Length - Imperial:20yard; Roll Length - Metric:18.28m; Tape Width - Imperial:4" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 18.28M X 101.6Mm, Clear, Paper; Adhesive Type 3M - 99Y6524 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 18.28M X 101.6Mm, Clear, Paper; Adhesive Type 3M
99Y6524
Tape, 18.28M X 101.6Mm, Clear, Paper; Adhesive Type 3M 99Y6524
TAPE, 18.28M X 101.6MM, CLEAR, PAPER; Adhesive Type:Acrylic Adhesive; Tape Colour:Transparent; Total Tape Thickness:5.2 mil (0.13 mm); Roll Length - Imperial:20yard; Roll Length - Metric:18.28m; Tape Width - Imperial:4" RoHS Compliant: Yes

TAPE, 18.28M X 101.6MM, CLEAR, PAPER; Adhesive Type:Acrylic Adhesive; Tape Colour:Transparent; Total Tape Thickness:5.2 mil (0.13 mm); Roll Length - Imperial:20yard; Roll Length - Metric:18.28m; Tape Width - Imperial:4" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y6524
Product Name Tape, 18.28M X 101.6Mm, Clear, Paper; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Heat seal Tape series - PET12 Heat Resistance AC/ Color - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Polyester; Plastic / Polymer; PET
Adhesive Polyester Type
View Details
High Performance Paint Masking Tape - 4338 - Budnick Converting, Inc.
Specs
Type Masking Tape; Adhesive Tape; Industrial Tape
Backing Paper
Adhesive Crepe Paper
View Details
Lead Foil Discs - LF00750 - Caplugs
Specs
Type Adhesive Tape
Backing Metal Foil
View Details