3M Tape, 9.14M X 101.6Mm, Blue, Pet Film; Adhesive Type 3M 4/10/8905

Description
TAPE, 9.14M X 101.6MM, BLUE, PET FILM; Adhesive Type:Silicone Adhesive; Tape Application:Splicing , Powder Coat Painting; Tape Colour:Blue; Total Tape Thickness:6.5 mil (0.165 mm); Roll Length - Imperial:10yard; Tape Type:Splicing RoHS Compliant: Yes
Datasheet
Description
TAPE, 9.14M X 101.6MM, BLUE, PET FILM; Adhesive Type:Silicone Adhesive; Tape Application:Splicing , Powder Coat Painting; Tape Colour:Blue; Total Tape Thickness:6.5 mil (0.165 mm); Roll Length - Imperial:10yard; Tape Type:Splicing RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 9.14M X 101.6Mm, Blue, Pet Film; Adhesive Type 3M - 99Y6516 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 9.14M X 101.6Mm, Blue, Pet Film; Adhesive Type 3M
99Y6516
Tape, 9.14M X 101.6Mm, Blue, Pet Film; Adhesive Type 3M 99Y6516
TAPE, 9.14M X 101.6MM, BLUE, PET FILM; Adhesive Type:Silicone Adhesive; Tape Application:Splicing , Powder Coat Painting; Tape Colour:Blue; Total Tape Thickness:6.5 mil (0.165 mm); Roll Length - Imperial:10yard; Tape Type:Splicing RoHS Compliant: Yes

TAPE, 9.14M X 101.6MM, BLUE, PET FILM; Adhesive Type:Silicone Adhesive; Tape Application:Splicing, Powder Coat Painting; Tape Colour:Blue; Total Tape Thickness:6.5 mil (0.165 mm); Roll Length - Imperial:10yard; Tape Type:Splicing RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y6516
Product Name Tape, 9.14M X 101.6Mm, Blue, Pet Film; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Aggressive, Low Fogging Acrylic Transfer - 1149 - Budnick Converting, Inc.
Specs
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Adhesive Transfer
Thickness 0.0045 inches (0.1143 mm)
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
Features Transparent
Backing Plastic / Polymer; Polyvinyl Chloride (optional feature); polyethylene (PE), polypropylene (PP)
View Details
Polyimide Discs - KP00250 - Caplugs
Specs
Type Adhesive Tape
Backing Polyimide
View Details