3M Free Hanging, Panel Mount 3S504-S330-B00 PN

Description
4 Position Rectangular Receptacle Connector IDC Gold 22-24 AWG
Request a Quote Datasheet
Description
4 Position Rectangular Receptacle Connector IDC Gold 22-24 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free Hanging, Panel Mount - 19-3S504-S330-B00PN-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
19-3S504-S330-B00PN-ND
Free Hanging, Panel Mount 19-3S504-S330-B00PN-ND
4 Position Rectangular Receptacle Connector IDC Gold 22-24 AWG

4 Position Rectangular Receptacle Connector IDC Gold 22-24 AWG

Buy Now Datasheet
Idc Conn, Rcpt, 4Pos, 1Row, 3Mm; Idc Connector Type 3M - 65AJ7890 - Newark, An Avnet Company
Chicago, IL, United States
Idc Conn, Rcpt, 4Pos, 1Row, 3Mm; Idc Connector Type 3M
65AJ7890
Idc Conn, Rcpt, 4Pos, 1Row, 3Mm; Idc Connector Type 3M 65AJ7890
IDC CONN, RCPT, 4POS, 1ROW, 3MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:3mm; No. of Rows:1 Row; No. of Contacts:4Contacts; Connector Mounting:Cable Mount; Contact Material:Copper Alloy

IDC CONN, RCPT, 4POS, 1ROW, 3MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:3mm; No. of Rows:1 Row; No. of Contacts:4Contacts; Connector Mounting:Cable Mount; Contact Material:Copper Alloy

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 19-3S504-S330-B00PN-ND 65AJ7890
Product Name Free Hanging, Panel Mount Idc Conn, Rcpt, 4Pos, 1Row, 3Mm; Idc Connector Type 3M
Mounting Free Hanging (In-Line) Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCK-FL2G-M - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
Powerpole ® 180 Retaining Pins - 111812P8 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 180.0 to 350.0 amps
Contact Size (AWG) 6 AWG
View Details
4 suppliers