3M Free Hanging, Panel Mount 3S503-S530-G00 PN

Description
5 Position Rectangular Receptacle Connector IDC Gold 25-30 AWG
Request a Quote Datasheet
Description
5 Position Rectangular Receptacle Connector IDC Gold 25-30 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free Hanging, Panel Mount - 19-3S503-S530-G00PN-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
19-3S503-S530-G00PN-ND
Free Hanging, Panel Mount 19-3S503-S530-G00PN-ND
5 Position Rectangular Receptacle Connector IDC Gold 25-30 AWG

5 Position Rectangular Receptacle Connector IDC Gold 25-30 AWG

Buy Now Datasheet
Idc Conn, Rcpt, 5Pos, 1Row, 3Mm; Idc Connector Type 3M - 65AJ7889 - Newark, An Avnet Company
Chicago, IL, United States
Idc Conn, Rcpt, 5Pos, 1Row, 3Mm; Idc Connector Type 3M
65AJ7889
Idc Conn, Rcpt, 5Pos, 1Row, 3Mm; Idc Connector Type 3M 65AJ7889
IDC CONN, RCPT, 5POS, 1ROW, 3MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:3mm; No. of Rows:1 Row; No. of Contacts:5Contacts; Connector Mounting:Cable Mount; Contact Material:Copper Alloy

IDC CONN, RCPT, 5POS, 1ROW, 3MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:3mm; No. of Rows:1 Row; No. of Contacts:5Contacts; Connector Mounting:Cable Mount; Contact Material:Copper Alloy

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 19-3S503-S530-G00PN-ND 65AJ7889
Product Name Free Hanging, Panel Mount Idc Conn, Rcpt, 5Pos, 1Row, 3Mm; Idc Connector Type 3M
Mounting Free Hanging (In-Line) Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A28410-051-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Through Hole
Current Rating 1.0 amps
View Details
Assortment of plugs - NEKM-C-7 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
Mating Connector/Plugs - Bx8S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details
Connector - 5 Pin Pogo Pin Right Angle -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details